HEADLINES ARCHIVE
Keyless shaft locking bushings feature new hydraulic quick connectors
The bushing provides a robust hub-shaft connection in the most challenging operating environments while providing high torque and high radial load capacity.
Compact, low-noise gearboxes for high loads
These gearboxes are up to 10 dB quieter than conventional, straight-geared metal gearboxes.
Advanced septic nitrogen sensor is successfully field tested
The device provides real-time information on the amount of nitrogen in wastewater.
Embed confidence into your machine
The Pressure Mapping Software Development Kit (SDK) provides access to Tekscan’s software API to integrate interface pressure mapping technology into your machine’s UI.
Video: Maritime companies join forces to automate MOB rescues
The unmanned vessels could cut rescue times significantly.
Autonomous Directional Drilling introduced by Schlumberger
Downhole automation encourages new levels of well construction performance while reducing emissions.
Video: Data-driven testing gives startups ability to fail and succeed faster
Startups that use a series of randomized controlled trials to test options for product features are more successful, on average, than those that don’t.
Oriental Motor expands PKP stepper motor series
The center shaft spur gear features increased torque and a larger shaft for greater radial load but without a larger frame size.
Digital innovations in water utility management
Since the water industry is suffering from a shortage of experienced workers, an AI network of knowledge may be the solution to ensuring problems are addressed as quickly as possible.
HBK launches new LDS shaker system
By introducing flexibility with different test scenarios while also maintaining many alternative energy-saving options, overall performance costs drop significantly.
NBK's new series: Auto-positioning units dramatically improve setup work
NBK added new models of auto-positioning units: EPU-series and it is controlled with EtherNet/IP and Modbus RTU, not only CC-LinkTM.
Video: Natural hazard notification system engineered for IAEA
The system will alert the International Atomic Energy Agency (IAEA) of floods, wildfires and other natural hazards that could potentially affect nuclear sites.
Video: Amazon introduces its Astro home robot
So-named for the popular animated series' dog, Astro can help with tasks in the home.
M8 snap-in cable connectors simplify safe signal transmission in sensor-actuator applications
Featuring snap-in quick locking, the cable connectors are ideal in applications requiring reliable signal transmission and subject to installation space constraints.
Video: Green submarine designed for UK maritime sector
A green submarine design project has been?named?as?one of?55 winning projects of a £23 million ($32.8 million) U.K. government-funded R&D competition.
Urban air quality monitoring on the move
A pickup truck has been equipped with atmospheric research instruments to study urban microclimates.
Drop-in motor solution for robotics applications
The compact frameless brushless motors are machine wound with bondable magnet wire for superior dependability.
Shape-morphing battery stretches like a snake
The stretchable battery mimics the design and flexibility of snake scales.
Inspection robot designed for the oil and gas industry
Magneto-EX promises to keep human inspectors safe from hazardous environments.
Digitization turns 50-year-old Wabtec plant into smart super facilities
Keeping up with the evolving demands of a transforming operation facilities market requires ongoing strategic investments.