Process Equipment

HEADLINES ARCHIVE

  • How to produce rocket biofuel for return trips from Mars

    Rocket fuel might be produced in situ using available Martian resources and engineered microbes from Earth.

  • An electrocoagulation approach to voiding viruses during water treatment

    The method combines coagulation and disinfection, without the use of chemicals, in a single treatment step.

  • EBRO Armaturen reveals the new Smart Box for valve management

    This innovative new technology provides a snapshot of relevant valve parameters at all times, digitally records valve operating states, and provides early detection of faults and failures.

  • Researchers couple wastewater recycling with algae harvesting

    Two high-rate algal pond systems have been constructed to demonstrate the utility of algae and bacteria in treating wastewater for reuse.

  • Interventek introduces its Revolution-7 subsea landing string

    The system also includes Interventek’s PowerPlus technology, which is an arrangement of a locally integrated, gas-accumulated power source, offering valve actuation in less than a second.

  • The Insta-Valve 20-24 from Hydra-Stop delivers a flexible on-the-spot solution

    The new Insta-Valve 20-24 by Hydra-Stop provides flexibility for applications that require a quick and easy solution while ensuring reliability and performance.

  • The new ZEV-R zero emission valve delivers precision control and small environmental footprint

    The ZEV-R control valve utilizes environmentally sound technology to eliminate emissions and reduce power consumption, allowing users to significantly reduce their environmental footprint.

  • Emerson introduces its mini Rocker Isolation Valve for clinical laboratory instruments

    The ASCO Series 062 Rocker Isolation Valve 16 mm interchangeable design enables optimized customization of compact fluid-handling manifolds, maximizing functionality and flexibility.

  • Video: Progress in legacy nuclear waste disposition

    A two-year effort to process and dispose of a low-dose inventory of uranium-233 stored at the U.S. Oak Ridge National Laboratory has been completed

  • Company debuts its next-gen control valves

    The control valve is available in two nominal sizes: nominal size 18 with a max. flow rate of 250 l/min and size 22, which allows a max. flow rate of 350 l/min.

  • Video: Configure enclosures online with Rittal

    Selecting enclosures for various industrial applications is simplified with the Rittal Configuration System.

  • A more efficient SMR method for hydrogen production

    New technology promises a step-change improvement in the efficiency and carbon intensity of steam methane reforming (SMR) for hydrogen production.

  • Microwaves: A great alternative to curing adhesives

    Several studies show that adhesives cured with microwaves were very similar to the same type of adhesives cured with traditional heating methods.

  • New manufacturing facility bringing Watson-Marlow closer to customers in this US region

    The site will incorporate a suite of eight ISO14644-1 Class 7 cleanrooms, warehousing and offices.

  • Meeting your valve needs with experience, flexibility and innovation

    For over seven decades DynaQuip Controls has provided superior products and customer service.

  • Transform ordinary pipe into a powerful conveyer for abrasive and heavy materials

    The conveying rate is typically twice that of ordinary air powered conveyors.

  • Back to the basics for calculating fluid flow through an orifice plate

    Orifice plates are vital in industries that handle liquid and gaseous products as they form the basis of fluid flow measurement in orifice flow meters.

  • New FCI water and wastewater guide explains how to optimize flow measurement for process efficiency

    Optimize flow measurement in 20 different municipal applications to enhance treatment process efficiency and reduce costs.

  • The BLUEline Nova rotary lobe pump from Borger delivers unrivaled volumetric efficiencies

    The Blueline Nova pump can be used across a wide range of applications thanks to the large range of rotors as well as flow rates of up to 1,600 m³/h (7,000 gpm).

  • The REXSON 2-ball pump from Sames-Kremlin delivers superior performance for high viscosity pumping

    The high viscosity range of ball pumps is designed to deliver a reliable and robust solution with a high degree of modularity for a range of applications.

  • Advertisement
    Advertisement