HEADLINES ARCHIVE
Aerzen blowers improve efficiency for treatment of pulp and paper wastewater
Aerzen blowers and compressors can be used to efficiently treat wastewater in the pulp and paper industry.
Reimagine fluid handling with the new Masterflex MasterSense L/S peristaltic pump
This pump is ideal for research and process with flow-driven technology that supports precision dispensing.
Automated route to pharma compound production
The method can potentially be used for molecules typically produced via manual processes, thereby reducing the manpower required.
Warren Controls Series 2900 control valves for process and utility applications
The equal percentage plugs in the two-way valves and the linear plugs in the three-way valves deliver superior modulating control for a wide variety of fluids.
Compact sanitary mixers upgraded for diverse applications
Applications include blending liquids, dissolving or suspending solids, reactions, fermentation, crystallization, high shear mixing with size reduction, or stirring.
CMCO reveals Duff-Norton SPA linear actuator with added smarts
The SPA with Intelli-Motion has been specially engineered with an integrated VFD and onboard I/O, which reduces installation costs as well as overall system footprint.
Crane unveils FK-TrieX full port triple offset isolation valves for severe service
Crane FK-TrieX severe service isolation valves can help to prevent serious incidents such as fire, explosions and leakages, and eliminates the risk to health and safety of employees, assets and surrounding communities.
AI boosts water desalination efficiency
An artificial intelligence (AI)-based method streamlines graphene membrane design for reverse osmosis desalination applications.
The ACS Multi-Port rotary valve for high-volume applications and independent feeds
The Multi-Port Series features trough-style openings that can be designed to fit dust collectors, hoppers, bins, silos and screw conveyors.
Fixed-film treatment process reduces sludge management issues for smaller flow wastewater applications
Biological treatment systems for small communities and commercial properties are commonly scaled-down versions of the activated sludge process, but a self-regulating, fixed-film activated sludge treatment process is often required and employed in these applications.
Tough on pump clogs: Prison facility eliminates submersible clogs with new above grade lift station
When a correctional facility underwent a capacity expansion, changes to its submersible sewage pumping station coincided, resulting in a new approach to combatting the ills of prison sewage pump clogs.
The new eccentric screw pump from Lutz proves handy for the transfer of viscous media
Using the effective positive displacement design principle, the pump permits gentle, low-pulsation product handling which is highly advantageous for shear-sensitive media and liquids with solids content.
KSB presents a new generation of submersible motor pumps
KSB Group recently launched the latest addition to its submersible grey water pump portfolio — the AmaDrainer 3 type series.
Video: Wilo-Stratos unveils the GIGA2.0 — The first smart glanded pump for HVAC applications
The pump features several interfaces that enable multi-pump control, can be easily integrated into building automation systems, and has advanced data acquisition capabilities as well as state-of-the-art options for mobile access via Wilo-Smart Connect.
Tsurumi’s new submersible explosion-proof dewatering pump series
The KRDX-series is a submersible three-phase heavy-duty slurry pump, featuring an explosion-proof structure suitable for drainage/pumping operations in coal mines, oil and gas refineries and similar environments.
Chilled water piping systems: How location impacts moisture risk
Chilled water pipes with incorrectly selected or installed insulation can experience many kinds of damage from moisture, including corrosion, expensive maintenance and repairs, reduced efficiency and increased life-cycle costs.
Video: Highly efficient compressor incorporates linear motor technology
A highly efficient compressor promises to reduce the operating costs and improve the performance of HVAC, refrigeration and fan cooling systems.
Video: Sustainable fuel produced from ambient air and sunlight
A rooftop-mounted solar mini-refinery synthesizes methanol, kerosene and other liquid fuels in a multi-stage thermochemical process.
Video: Simplified adjustment in injection molding machines
An integrated system for measuring injection pressure and nozzle contact force simplifies the maintenance and adjustment of plastic injection molding machines.
Laser trialed for enhanced cancer treatment
Each beam can deliver 15 joules of energy in a pulse duration of 30 femtoseconds -- that’s 30 millionths of one billionth of one second.