Process Equipment

HEADLINES ARCHIVE

  • Hollow cone liquid nozzle for cooling and washing uses

    The liquid atomizing spray nozzles provide a hollow cone spray pattern for pressurized liquids.

  • Ambient cooling conveyor for cracker systems

    The system significantly reduces the internal heat of products immediately after they exit the baking chamber.

  • The new GEMÜ P600S Modular M-block diaphragm valve with flexible connection system

    The systematic construction of the modules enables complex valve assemblies to be paired in a variable way requiring fewer basic bodies, meaning complex actuator travel and flow paths can be produced with different layouts.

  • AVK introduces new gate valves with Supa Maxi and PE ends

    This fully welded polyethylene (PE) pipe system offers a range of benefits including reduced risk of leakage, ease of installation and enhanced durability.

  • Introducing the Fisher FIELDVUE DVC6200 series digital valve controllers from Emerson

    The new digital valve controller from Emerson features the latest in digital technology and intelligent control.

  • CO2 capture facility in Canada's future

    The first of its kind commercial facility will merge CO2 with hydrogen to produce gasoline, diesel and jet fuel that will burn cleaner and cost less.

  • WOMA high-pressure pumps – Reliable and powerful plunger pumps

    For the removal of paints and multi-layer coatings on ship walls, the M-series can be used in combination with the appropriate water tools, such as the WOMA Magnet Lizard for effective results.

  • The Bully C150 WA submersible pump from HOMA for clear and drainage water applications

    HOMA Pump Technology has complemented its suite of submersible pumps with the new Bully C150 WA. The new series is suitable for both clear water and drainage water applications for stationary or transportable installations.

  • Video: Cable entry plates for food processing and packaging

    The plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited spaces.

  • Introducing the QF5k – The new multiple-use, four-piston diaphragm pump from Quattroflow

    Typical applications include chromatography, tangential flow filtration, virus filtration, sterile filtration, depth filtration and more.

  • Leistritz Pumps expands screw pump series with the new FLEXCORE CI

    Featuring a smart pulse pump sensor, FLEXCORE Cl pumps can be monitored for various characteristics at any time, including monitoring maintenance needs with respect to hours of operation, early fault detection and fault cause analysis.

  • The new FLEXFLO A4 peristaltic metering pump from Blue-White

    The new FLEXFLO A4 peristaltic pump features a 2,500: turndown ratio and a NEMA 4X (IP66) wash-down with a chemically resistant, powder coated enclosure.

  • New phosphate removal and recovery technology

    New technology from Clean TeQ Water is designed to assist municipalities and industrial users in removing and recycling phosphorus from wastewater.

  • Berkshire Grey launches robotic product sortation solution

    The RPS systems autonomously pick, sort and pack millions of items a month with higher speed and throughput while increasing fulfillment by up to two times without adding labor.

  • Hazards of 3D printing

    The biggest hazards produced by 3D printing can be broken down into two main groups: ultrafine particulate emissions and volatile organic compound emissions.

  • Putting ocean plastic to good use: Powering cleanup vessels

    Converting retrieved waste into oil via hydrothermal liquefaction eliminates the need for land disposal of some of the plastic and can markedly reduce shipboard fossil fuel use and attendant emissions.

  • Kinetic Water Ram – clear clogged drains fast!

    A compact, lightweight tool for quickly opening clogged sinks, toilets and tubs from General Pipe Cleaners.

  • Video: A hot approach to mining urban waste for precious metals

    A process previously demonstrated to produce graphene from waste food and plastic has been extended to the extraction of metals from electronic waste.

  • Video: Compact limit switch optimizes hydropower plant process flow

    The vibration sensor and compact limit switch improve wood chip conveyance efficiency at a hydropower plant.

  • Video: Liquid metal-based continuous flow reactor lacks moving parts

    Use of liquid metals could lead to the elimination of moving parts in continuous flow reactors and provide improved performance and reduced maintenance costs.

  • Advertisement
    Advertisement