HEADLINES ARCHIVE
Transform ordinary pipe into a powerful conveyer for abrasive and heavy materials
The conveying rate is typically twice that of ordinary air powered conveyors.
Video: New robot arm launched by Geek+
According to Geek+, the robot arm is compatible with 8 m high racks, and can handle totes, cartons and boxes of various shapes.
Process automation control made simple
Panelicity Series 36 is a powerful process panel controller in a small package with pre-defined displays, alarms, trends, and standard industrial control strategy templates.
Packaging system from Mitsubishi enhances oxygen and moisture protection for shipping, storage
The RP System combines protection from both oxygen and moisture and effectively allows parts to be stored for years in pristine condition.
The right fiber for every FTTH network
R&M is expanding its PRIME fiber optic distributor family to include inserts for single fiber management in fiber to the home (FTTH) access networks.
Video: Nitto Kohki’s LV-125A (Linicon) vacuum pump ideal for pick-and-place applications
The vacuum pump is compact, lightweight and features an oil-less design to fit perfectly into clean room assembly operations.
Smart electric actuator from Asahi/America
The Series 19 family of smart electric actuators packs a variety of standard features into a compact, lightweight and corrosion resistant package.
Magnetic couplings mechanically isolate shafts and motor
The couplings are ideal for machine designs involving food, pharmaceutical and laboratory applications requiring clean, non-contact connection between motor and shafts.
Servo motor updated to meet stringent hygienic requirements
Baumüller revised its servo motor series for aggressive environments and for industries with very high demands on hygiene, cleanliness and corrosion protection.
Cable tracking platform improves cost and material efficiencies
The cloud-based platform delivers accurate, real-time data to track the supply, logistics and installation of electric cables.
Keyless shaft locking bushings feature new hydraulic quick connectors
The bushing provides a robust hub-shaft connection in the most challenging operating environments while providing high torque and high radial load capacity.
Compact, low-noise gearboxes for high loads
These gearboxes are up to 10 dB quieter than conventional, straight-geared metal gearboxes.
GM, GE team to create a rare earth supply chain
The companies intend to create a stockpile of rare earths.
Embed confidence into your machine
The Pressure Mapping Software Development Kit (SDK) provides access to Tekscan’s software API to integrate interface pressure mapping technology into your machine’s UI.
MIT finds lost items with a robotic arm
MIT's robotic arm locates and retrieves items, even ones buried under other objects.
Video: Data-driven testing gives startups ability to fail and succeed faster
Startups that use a series of randomized controlled trials to test options for product features are more successful, on average, than those that don’t.
TPC Wire & Cable unveils Trexon brand
The new brand is comprised of some of the most innovative specialty connectivity companies in the world.
Oriental Motor expands PKP stepper motor series
The center shaft spur gear features increased torque and a larger shaft for greater radial load but without a larger frame size.
AWB names Vaughan Company 2021 Manufacturer of the Year
The company founder invented the world’s first chopper pump in 1960 to prevent pumps at local dairy farms from clogging and breaking down.
All-in-one sensor system for precise thickness measurements in the line
thicknessGAUGE sensor systems are used for precise thickness measurements of strip materials, plates and sheets.