Latest News & Analysis
HEADLINES ARCHIVE
Edwards presents the new nXRi high performance compact dry vacuum pump
Edwards has further enhanced the pump design with a user-friendly and convenient dashboard for local adjustment or remotely via parallel or serial control.
Coval introduces its Lemax line of mini vacuum pumps
Coval has introduced its new Lemax IO series of mini vacuum pumps with its IO LINK communication interface.
The Byron Jackson H2O+ submersible pump by Flowserve for high efficiency and extended operation
The Byron Jackson H20+ boasts a broad hydraulic coverage that meets nearly any duty condition requirement.
Robot promises to take the risk out of high-rise window washing
Window-washing robot takes the risk out of building exterior upkeep.
Robot simultaneously disinfects the air, surfaces
Robot is ideal for medical and manufacturing settings.
Researchers try to lighten the load on robotic arms
Robotic arms could be used for more delicate remote applications.
Enhanced autonomous tow tractor introduced by Seegrid
Tow tractor is designed for high-traffic facilities.
Boaty McBoatFace to survey decommissioning oil and gas fields
The infamous boat will monitor decommissioning oil and gas fields.
Cold storage pods promise to improve vaccine distribution
The pods are designed to maintain ultra-low temps without electricity.
Producing hydrogen from unused wind and solar capacity
Using power generated in excess of grid demands to produce hydrogen fuel could substantially lower electricity costs.
PAS HardHat dewatering pump range introduced by Atlas Copco
The HardHat polymer is resistant to corrosion and the effects of extreme temperatures and harsh operating environments.
A practical membrane-free system for water electrolysis
The new electrolyzer splits water at high current density using widely available catalysts.
Pfeiffer Vacuum announces launch of its new HiScroll ATEX scroll pump
The HiScroll ATEX covers many applications in the field of analytics, industry or research and development.
Fundamentals of UV sterilization for food
It is not advisable to directly irradiate food produce or end products because it can result in discoloration and the development of off-flavors. Instead, it is more commonly used in these three main applications.
Video: Plans are finalized to decommission historic reactor
Final decommissioning of a 20.2 MW pressurized water reactor, which operated from 1962 to 1972, is due to begin next year.
Carrier launches Revit configurator to customize air conditioning system drawings
The tool provides the ability to completely preconfigure Carrier HVAC units based on key criteria.
Recycling nanowires from electronic devices
A low-cost technique retrieves nanowires from end-of-life electronic devices for reuse.
Infinitum Electric expands power range of IEs motor product line
The series offers a fully integrated system: motor, variable frequency drive and embedded IoT in a single compact package.
Shock absorber designed for reuse after impact
Composed of low-cost metallic materials, the energy dissipation device features both high stiffness and high damping characteristics.
The electropolishing solution for common metal surface problems
Learn why engineers in industries with no room for error rely on electropolishing for ultra-smooth and defect-free metal parts.