HEADLINES ARCHIVE
Hermetic compressors designed for medical cold chain solutions
A dedicated range of compressors from Secop contributes to the ultra-low temperature supply chain required for vaccine distribution.
App makes the supply chain more visible
A new shipment tracking app could enable companies to monitor their products along the supply chain in real time.
Brown debuts automated wrapping system
Brown automates wrapping with its new vertical wrapper system.
E4-1: The durable, maintenance-free plastic cable carrier for virtually any application
Looking for a modular and reliable cable management system? Try the E4-1.
High-performance tapes create efficiencies in appliance manufacturing
The intense consumer demand for modern, new home appliances — also known as white goods — shows no sign of slowing down. There are several reasons for this trend.
Interconnected propel solutions drive pump and motor efficiency
Cartridge motors, pumps and controls create a compact propel solution that powers high-performance industrial equipment.
Borescope enhances temperature monitoring of furnaces
The instrument enables highly accurate and fully radiometric temperature measurement image data to be taken, stored and trended over the lifetime of a furnace.
New AZUR Airless pumps and packages
The paint pumps are engineered for effective operation under harsh and intensive conditions.
Wear-resistant cam follower bearings
These cam follower bearings can be repeatability sanitized with caustic cleaning agents, steam and high pressure washes.
Coupling with high torsional stiffness boosts packaging machine throughput
A customized disc coupling provided the extra torsional stiffness needed and allowed for increased volume throughput of a packaging machine.
Video: New Industrial DataOps solution for smart manufacturing
HighByte Intelligence Hub version 1.3 makes it faster and easier for manufacturers to merge industrial data with enterprise systems and deliver ready-to-use information to the cloud.
New IDX integrated servo motor provides power at the press of a button
The integrated motor features high torque density, high efficiency and maintenance-free components.
Belden expands three proven cabling solutions
Additions to the DCX System are designed to optimize return on investment on fiber infrastructure management by saving space in data centers and providing support for 4K applications.
Video: Fast, reliable cable installation with fiber optic splice closures
The new closure line series is designed to lower overall installation time with easier to use sealing and cable retention methods.
Servo series features motion safety functionality
AC servomotors and drives with built-in safety functions can help prevent machine stoppages and achieve zero-loss production due to synchronized emergency stops.
Edge app designed to make drives smarter
The app includes intelligent functions based on high-frequency data exchange that allow users to perform complex analyses of data already collected in drives.
Ethernet patch cables offer protection against bacteria
The cables feature antibacterial properties to provide extra protection in medical facilities, schools, businesses, food service environments and other locations where bacteria are a concern.
Video: STL unveils high fiber count Celesta ribbon cable
With fiber counts as high as 6,912 fibers, the ribbon cable combines robust performance for duct installations and compatibility with high-count mass fusion splicing.
New brushless DC motor with integrated driver saves space and time
The compact motors offer almost 50% more continuous torque over similar comparative motors without compromising on smooth operation and long service life.
Clippard receives US patent for the new eclipse proportional isolation valve
The valve is ideal in critical applications for liquid or gas delivery requiring ultra-fine resolution and excellent repeatability.