E4-1: The durable, maintenance-free plastic cable carrier for virtually any application
January 19, 2021E4-1 e-chain cable carriers are modular high-strength plastic cable management systems that can be adapted to virtually any application. The system is maintenance-free, abrasion and corrosion resistant, and can run for years with just basic visual inspections. All e-chains are rigorously tested each year inside our 41,000 sq ft test lab in Germany and are guaranteed to last 36 months.
The E4-1 can carry all types of cables and hoses inside a single system, including power, data, fiber optic, media and hydraulics. Specialized designs and materials are available for various types of motion and environmental factors, such as extremely high speeds and chemical resistance.
Watch the video above for more on the system’s design features and benefits, or check out the bulleted lists below.
Benefits:
- Smooth, cable-friendly interior surfaces
- Low noise operation thanks to integrated "brake" on the radial stop dogs
- Sound dampers available as an additional noise-reducing feature
- Suitable for a wide range of applications
- Numerous interior cable separation options available
- Widths up to 2,000 mm through extension links
- Can open on both sides
- Max. travel distance: Over 656 ft
- Abrasion and corrosion resistant
- Maintenance-free
Applications and industrial sectors:
- Port and terminal cranes
- Indoor/EOT cranes
- Composting systems
- Sewage treatment plants
- Machine tools
- General mechanical engineering
- Materials-handling technology
- Construction machinery
- Wood working
- Robotics and handling systems
To learn more about E4.1 e-chain cable carriers, visit our webpage or contact e-chain Product Manager Dan Thompson.