New AZUR™ Airless® protective coatings pumps and packages have been launched by SAMES KREMLIN.

Both the AZUR 52C225 and the Azur 72C160 Airless paint pumps are engineered for effective operation under Source: Sames KremlinSource: Sames Kremlinharsh and intensive conditions. Icing potential is minimized and high suction power is maintained for users with high production demands.

The air motor in these models is pulsation free, which ensures stable fluid delivery in order to achieve consistent film build. The SFlow spray gun is embedded with dual diffuser technology to perform the highest paint finish quality with less re-work, and a reduced number of components translates into minimal maintenance requirements.

The AZUR pumps feature the quietest air motor on the market, and gun ergonomics and maneuverability provided by a soft trigger pull and 360° swivel fitting improves comfort for the operator. A large 2 in suction hose assembly handles higher viscosities up to 30,000 centipoise.

To contact the author of this article, email GlobalSpeceditors@globalspec.com