HEADLINES ARCHIVE

  • Video: Maritime companies join forces to automate MOB rescues

    The unmanned vessels could cut rescue times significantly.

  • Video: Sheffield engineers develop track-cleaning technology

    A track-cleaning technology for removing leaves from railway lines could potentially reduce rail delays.

  • Autonomous Directional Drilling introduced by Schlumberger

    Downhole automation encourages new levels of well construction performance while reducing emissions.

  • Watch Barbie take flight

    Barbie was sent on a zero-gravity flight.

  • V-Cone vs Coriolis: A comparison

    When engineers seek out a meter for high accuracy measurement, two potential options emerge that differ in technology: the Coriolis and the V-Cone®.

  • Video: Rapid response transformers return generating facility to service

    The solution offers multi-voltage flexibility to be installed as a plug-and-play option to fit almost any generation and transmission voltage arrangement.

  • Electrically conductive die attach adhesive has very high thermal conductivity

    In this video demonstration, learn more about EP3HTSDA-1, a thermally conductive die attach epoxy, and see how easily it dispenses.

  • How (and why) to harvest stormwater

    Many communities see storm water as a problem. But an innovative few are looking to it as a solution to a growing challenge.

  • NASA laser to search for extraterrestrial life

    This search for life will utilize the Dragonfly Mass Spectrometer laser currently under development at NASA.

  • Video: Data-driven testing gives startups ability to fail and succeed faster

    Startups that use a series of randomized controlled trials to test options for product features are more successful, on average, than those that don’t.

  • Clean hydrogen from nuclear power advances with DOE funding

    Researchers will produce clean hydrogen from nuclear power at the Palo Verde Nuclear Generating Station in Phoenix, Arizona.

  • TPC Wire & Cable unveils Trexon brand

    The new brand is comprised of some of the most innovative specialty connectivity companies in the world.

  • Study: Remote monitoring improved COVID-19 outcomes

    Study reveals that remote monitoring helps COVID-19 patients.

  • "Starved" bacteria will eat metal

    Starved Leptospirillum can eat metal in a matter of days, thereby promising to reduce waste associated with the mining industry.

  • A more efficient chemical synthesis reactor design

    The rotating liquid redistributor reactor design allows for a greater intensification of chemical processes and boosts efficiency.

  • Video: An environmentally sustainable dry-coating process for battery electrodes

    The system eliminates the need for toxic solvents and the use of energy-intensive drying machines conventionally used in this manufacturing application.

  • Partnership to provide modular SMRs for hydrogen production

    Advanced technology paired with global hydrogen hubs mean lower transportation costs and fewer emissions.

  • Video: Powerful fuel cell to propel aviation

    A hydrogen fuel cell system that can achieve specific power greater than 3,000 w/kg, suitable for narrow-body aircraft, is being advanced.

  • Oriental Motor expands PKP stepper motor series

    The center shaft spur gear features increased torque and a larger shaft for greater radial load but without a larger frame size.

  • Innovative blast furnace technology enables key step toward carbon neutrality

    The technology increases blast furnace efficiency and reduces costs and carbon dioxide emissions.

  • Advertisement
    Advertisement