Mechanical Components

HEADLINES ARCHIVE

  • Hydra-Cell "no problem" pumps will run dry without damage

    Hydra-Cell's unique seal-less design eliminates many typical pump problems.

  • Video: New heavy-duty diesel engine technology slashes NOx emissions

    Engine modifications are combined with aftertreatment systems to help users comply with stringent emission goals scheduled to be implemented by the California Air Resources Board in 2024.

  • Watch: CRM rotary module guides cable lengths of up to 4.5 m

    The compact module has a maximum rotation angle of 6,480°, which is 18 full turns, for cable lengths up to 4.5 m.

  • Efficient motors comply with new Ecodesign Directive

    New modular three-phase AC motors from Lenze are designed to comply with the European Ecodesign Directive.

  • Faulhaber brings integrated speed controller for flat motors to market

    The BXT family of brushless DC servomotors with especially short design has been expanded with a diameter-compliant, integrated speed controller.

  • ElectroCraft drives feature easy setup and operation

    DC motor drives are widely used across multiple sectors. When selecting a drive, there are multiple specifications that should be considered, including continuous current, peak current, supply voltage, and motor voltage.

  • Tight tolerance control allows pumping without seals

    Insaco machines and polishes technical ceramic to extreme tolerances. Applications benefit in many fields.

  • GHOST™ concealed access fastener – now you see it, now you don’t

    The new GHOST™ fastener from PennEngineering® utilizes magnetic technology to achieve an invisible lock that’s ideal for applications requiring security and sleek aesthetics.

  • Lightweighting cars with a plastic camshaft module

    Camshaft module lightweighting has been achieved by replacing die-cast aluminum with a fiber-reinforced thermoset polymer.

  • 2 major airports make changes to decrease noise emissions

    Airports in Amsterdam and London take different approaches to noise reduction in order to positively impact surrounding communities.

  • 2020 International Year of Sound extended into 2021

    With events happening around the world, IYS 2020 hopes to increase the public's understanding of sound-related issues at the national and international level.

  • New GSL robotic strain wave gearboxes

    The strain wave gearboxes are designed to provide zero-backlash and high torque in a small gearbox for robotic and motion control applications.

  • ABB IE5 SynRM motors deliver high energy efficiency

    Synchronous reluctance motors developed by ABB now meet the new IE5 ultra-premium energy efficiency class defined by the International Electrotechnical Commission.

  • How to accurately measure chain wear

    Do you need to know if your roller chain is worn out?

  • Smalley Nested Spirawave® wave spring series

    Nested Spirwave wave springs for higher forces: now available standard from .500 to 4 in.

  • Vibration-damping technology for machining

    Turning operations up to 10 x D can be manufactured with high process reliability and with very good surface finish quality using the A3000 boring bars.

  • Video: Air bearing rotation stage with large aperture for test, metrology and precision manufacturing

    A new large motorized rotary air bearing has been added to the existing families of PIglide air bearing rotary stages available from PI (Physik Instrumente).

  • Video: Collaboration demonstrates the benefits of diesel Dynamic Skip Fire (dDSF)

    The technology shows potential to reduce tailpipe nitrogen oxides emissions while simultaneously reducing carbon dioxide.

  • New radial piston motor from Rexroth

    The size 8 motor for track drives delivers up to 1,270 cm3 with a maximum differential pressure of 450 bar.

  • Vacuum pumps for mass spectrometer systems

    The single-stage, oil-sealed rotary vane pumps were developed for the demanding requirements of mass spectrometer systems in laboratories.

  • Advertisement
    Advertisement