Mechanical Components

HEADLINES ARCHIVE

  • The new KNF FP 150: A diaphragm pump with low pulsation

    The new pump generation was developed for the special challenges of UV inks, which are increasingly used in industrial inkjet printing applications.

  • Registration now open for VMA's third annual Valve Forum

    The Valve Manufacturers Association of America (VMA) has announced details about its 2020 Valve Forum: Conference and Exhibits in Phoenix.

  • Pella is the first window manufacturer recognized for noise reduction

    Quiet Mark awarded the certification for the company's new line.

  • Energy-efficient electric motor delivers 0.16 to 60 HP power range

    The three-phase Nord Universal motor is available in 20 models and provides a power range of 0.16 to 60 HP.

  • A new flow control ball valve

    The valve is available in 1/2 in through 2 in and includes a PVC ball with center provisions to support PTFE seats from 0-100% of capable flow.

  • Why do cables fail?

    Discover how you can prevent unplanned downtime by avoiding these six causes of cable failure.

  • Turbomachine expander boosts heat pump efficiency

    The expander optimizes energy efficiency in heating and cooling systems by recovering energy wasted in vapor-compression heat pump cycles.

  • The true cost of bearing lubrication

    The hidden costs of bearing lubrication can really add up. Discover what you’re actually spending.

  • Learn how to measure chain wear or stretch

    Determining chain wear is now easy.

  • Corrosion fatigue led to a fatal pipeline rupture, NTSB says

    Corrosion fatigue cracks along with external loading that caused bending stress, led to a pipeline rupture that released more than 108,000 gallons of liquid anhydrous ammonia.

  • Aircraft flight control issues prompt NTSB safety recommendations

    The recommendations stem from a Nov. 6, 2019, incident involving Republic Airways Flight 4439, an Embraer EMB-175 as it departed Atlanta's Hartsfield airport.

  • Bosch Rexroth SafeMotion achieves CIP Safety over EtherNet/IPTM certification from ODVA

    SafeMotion functionality is ideal for applications in the machine tool, packaging, printing, testing, marine, material handling and other industries.

  • Twin Spring Coupling releases hybrid flexible coupling unit

    The new hybrid flexible coupling unit replaces all universal, jaw, beam, bellows and other flexible industrial couplings.

  • NORD Gear to showcase gear units for poultry processing industry at IPPE 2020

    High efficiency, low maintenance overhead conveyor drives have a low total cost of ownership and offer clean, reliable operation in food processing plants.

  • Superior’s new mine duty conveyor pulley will debut at CONEXPO-CON/AGG/2020

    Applications for the new pulley include aggregate and mine duty conveyors using fabric belts, which start and stop under full loads frequently.

  • Video: Clippard releases new Eclipse proportional isolation valves

    The valve is designed for critical applications for liquid and gas delivery, medical, analytical and industrial automation requiring ultra fine resolution and excellent repeatability.

  • Ultra low carryover valve increases throughput, simplifies fluidic circuits for clinical diagnostic and analytical chemistry instrumentation

    The valve is suitable for a variety of different liquids and can achieve a water flow rate of up to 395 ml/min at 45 psi (3 bar).

  • Emerson’s new pulse valve delivers higher peak pressure for longer bag, filter lifespan and reduced maintenance

    The new design improves airflow through the filter bags or cartridges for optimized dust collector performance while reducing costly compressed air consumption.

  • Valve positioner with explosion-proof housing for use with natural gas applications

    The valve positioner is designed as an option to deliver safe, stable and accurate control of rotary and linear valves in applications using sweet natural gas in hazardous environments.

  • Complimentary HVAC coil cleaning guide

    The e-book provides real-world examples and data to show the impacts on efficiency and system longevity of cleaning coils.

  • Advertisement
    Advertisement