HEADLINES ARCHIVE
Corrosion-resistant gearbox designed for food, medical and pharmaceutical applications
The corrosion resistant gearbox is designed to support the increasing market demand for components that can withstand processing, overspray and cleaning environments.
SPIROL expands Shop.SPIROL.com platform to include disc springs
Visitors can also view or download 2D drawings and 3D models directly from the e-commerce site.
Vortab flow conditioners enhance pump efficiency and life
The flow conditioners correct flow disturbances to mimic adequate pipe straight run and produce a highly repeatable, symmetrical flow profile.
New CNC gear deburring and chamfering machine
The machine offers deburring/chamfering of parts up to 1,000 mm (39.37 in) diameter with a maximum face width of 1,000 mm (39.37 in).
Magnetically preloaded single-axis linear stepper motors from H2W
The single axis linear stepper motor is a complete air bearing positioning system with the motor, the bearings and the positioning system all built into one compact package.
How does a linear motor work?
Used in many industrial and (high-tech) applications, linear motors are an invaluable part of the fastest, most efficient processes. In this video we explain the basics used in linear motors.
Watch: Maserati unveils new twin-turbo V6 engine
The MC20 super sportscar engineered by Maserati and slated to debut in September 2020 will feature a new engine with technological features derived from Formula 1.
Save thousands with an audit of your compressed air system
An audit of your compressed air system can reveal thousands of dollars in potential savings.
Selecting an appropriate gear reducer
The selection of an appropriate gear reducer can be a daunting task for a design engineer because there are a myriad of potential gear reducer designs and products that may appear to satisfy design requirements.
Gear Reducers 101: Back to the basics
There are several gear sets used in gear reducers, depending on requirements related to cost, geom-etry, load-bearing capability, operational factors, noise, vibration and thermal environments.
Electronic hardware components, fasteners and handles
RAF offers a wide range of products at your fingertips for immediate delivery. Most catalog items, including spacers, standoffs, screws, washers, handles and more, are available for same-day shipment.
Torque limiter sprockets offer maximum protection from torque overload
Torque limiting devices can help protect your conveyor equipment during a mechanical jam.
Equalizing power chuck for CNC applications
The SJL six-jaw equalizing and self-centering power chuck can be switched from a 2+2+2 lever equalizing chuck to classic six-jaw self-centering chuck depending on application requirements.
New TBN/TRN-S4 series with SIL2 certification
This model series can be used in areas that do not require extremely high standards for environmental influences and must be cost-effective.
An intro to mechanical brakes
Mechanical brakes are necessary in industrial settings for power transmission applications such as material handling and manufacturing.
Motorized linear stages for vacuum and ultra high vacuum
The linear stage family provides high precision, with repeatability up to 0.1 microns.
The igus® virtual trade show booth: Discover 100 new and innovative products remotely
Our booth is built and ready to go (virtually)! Discover top new igus® products here.
How to install your Deublin rotary union
Deublin is the world leader in manufacturing rotary unions and electrical slip rings. Find a solution from our 2,000 unions or contact our team for a custom application.
Watch: Dual-fuel LNG engine approved for service in ultra-large container ships
Type approval has been awarded to the engine, which is slated to power nine new ultra-large container ships.
New Raptor-SS IP69K-rated precision planetary gearheads
The compact gearheads are washdown ready and built with advanced heat-treated materials — with stainless-steel construction or a white epoxy coating.