Hydra-Cell "no problem" pumps will run dry without damage
June 01, 2020Hydra-Cell positive displacement pumps feature a seal-less design that offers performance reliability with application versatility. Used in almost every manufacturing and processing industry globally — plus a variety and commercial and functions, Hydra-Cell pumps have proved an effective and beneficial replacement or alternative for many different pump technologies.
Hydra-Cell pumps have a demonstrated lower life cycle cost than other pump technologies because its seal-less design minimizes maintenance and its compact size enables it to achieve the same flow and pressure performance characteristics with greater efficiency.
Additional Operating Benefits:
- Can run dry indefinitely without damage
- Will operate with a blocked suction line
- Energy-efficient because it uses lower-horsepower motors to meet desired flows and pressures
- Space-saving smaller footprint
- Delivers smooth, linear, virtually pulse-less flow without the need for expensive pulsation dampeners
- Pumps the full spectrum of low to high viscosity fluids equally well including non-lubricating and lubricating liquids
- Handles abrasives and particulates up to 800 microns in size (depending on model)
- Can pump particles up to 9 (out of 10) on the Mohs hardness scale
- Will meet API 675 performance standards for metering accuracy, linearity and repeatability where necessary
- Features unique horizontal disk check valves that handle thick slurries or thin liquids such as water
- Available in a variety of metallic and non-metallic materials of construction for the best fit to each application
Designed and made in Minneapolis, MN, USA, Hyrdra-Cell pumps were the brainchild of William Wanner, Sr, an engineer and prolific inventor. His son established Wanner Engineering in 1973, a company that operates business units in the United Kingdom, Brazil, China and Texas with distributors in nearly 80 countries worldwide and more than 100 individual distributor locations in North America.
See some of the many valuable features of the Hydra-Cell pump line for yourself. Please take a moment to watch our video, Hydra-Cell No Problem Pumps.