Process Equipment

HEADLINES ARCHIVE

  • Video: Low-cost bioprinter speeds tissue engineering

    A $2,000 bioprinter engineered at the University of Alabama represents a low-cost option for printing scaffold-free, functional tissues.

  • New oil sludge treatment equipment

    GN Solids Control provides a solid bowl decanter centrifuges coupled to a pneumatic driven vacuum pump for oil sludge treatment applications.

  • Planning for hydrogen production via methane pyrolysis on an industrial scale

    An efficient process for methane pyrolysis, a technology that separates methane into gaseous hydrogen and solid carbon, is being advanced for use on an industrial scale.

  • Why skid-builders are turning to robust flow instrumentation for hazardous industrial locations

    Fluidwell offers robust, weatherproof flow indicators, totalizers and monitoring systems for a broad range of hazardous area applications.

  • Microporous membranes to enhance water filtration, energy storage efficiency

    The membranes are based on polymers of intrinsic microporosity with structures facilitating the transport of molecules and ions based on size.

  • Gardner Denver introduces new Thunder 5000 HP Quintuplex pump

    The pump is designed for dual fuel gas engines, electric motors, diesel engines and gas turbine direct drives.

  • A cost-efficient process for ethanol-to-transportation fuel stock conversion

    A new ethanol conversion approach can reduce greenhouse gas emissions and the costs of producing transportation fuels from renewable sources.

  • Valve adds fire safety to pneumatic control systems

    FireChek® heat actuated emergency shut-off valve quickly shuts off pneumatically operated valves during a fire.

  • New Red Giant from Hammel

    The newly designed shredder with an enormous discharge height of 5 m also provides for noise reduction, higher nominal torque and easy control.

  • A ruggedized screw feeder for dry bulk materials

    Metalfab's MetaTech screw feeder is equipped with only two moving parts, a sealed inline drive shaft and a Teflon packing gland that all act to improve bulk metering accuracy and dependability.

  • Choke valves that are configured for unique production challenges

    IMI Critical Engineering supplies wellhead production choke valves with trim sets designed to address unique well characteristics.

  • A new generation of gear driven mud pumps

    Gear driven triplex mud pumps are now available with a maximum working pressure of up to 7,500 psi and in a range of capacities from 1,600 to 2,400 HP for both onshore and offshore operations.

  • Rotating unions for steam, hot oil and water applications

    Rotating unions, also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings, transfer fluids from a stationary source to rotating equipment.

  • Gas injection: Food’s secret ingredient

    One of the most important steps of the food production process is gas injection, which is used to both manufacture and package food.

  • Cool produce, air or water with no electricity

    Unique insulation prevents incoming sunlight from heating up the device while simultaneously radiating infrared light (heat) away from the device. This efficient process requires no moving parts or electricity to cool the device well below the ambient air temperature.

  • How does a HEPA filter work?

    High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air filters designed to trap a vast majority of very small particulate contaminants from an air stream. Learn about how they work, relevant standards and more in this article.

  • New versatile, addressable perforation system

    GEODynamics advanced perforation system provides heightened levels of precision and reliability and is compatible with most addressable switches on the market.

  • HVAC units for offshore oil and gas applications

    Offshore oil and gas operations present three major challenges to HVAC infrastructure: increased corrosion potential, hazardous locations and space restrictions. To overcome these challenges, Specific Systems present their InPac units.

  • Cold-Shot® pipe freezing kit keeps pressurized systems operating

    The Cold-Shot® pipe freezing kit keeps pressurized systems operating while you make repairs.

  • Save with butterfly valve tee linkages

    Learn about butterfly valve (BFV) tee linkage applications and how BFV tee linkages can save you money.

  • Advertisement
    Advertisement