New versatile, addressable perforation system
Shawn Martin | November 12, 2019
Source: GEODynamics, Inc.GEODynamics advanced perforation system provides heightened levels of precision and reliability and is compatible with most addressable switches on the market.
The VaporGun is a versatile, addressable, switch-ready, portless perforation system. The system features gun-to-sub and gun-to-gun wireless connectivity and is backed by zero-tension connectors for an integrated redundant grounding system.
The system features an open architecture design that improves safety, precision and economics when completing multi-stage plug and perf operations. Versatile connection options support disposable, reusable and oriented subs, allowing operators the freedom to accommodate a diverse set of design, cost and rebuild strategies.
VaporGun is provided either loaded or ready-to-load and with or without addressable switches. It accommodates several market-leading charge designs, although when supplied with GEODynamics FracIQ precision entry hole shaped charges, operators benefit from an improved perf cluster efficiency and achieve a best-in-class standard deviation of entry hole diameter.