HEADLINES ARCHIVE
Mobile bulk bag discharger includes mobile flexible screw conveyor, hopper
The mobile bulk bag discharger-conveyor system transfers bulk materials throughout a plant.
Edwards presents the new nXRi high performance compact dry vacuum pump
Edwards has further enhanced the pump design with a user-friendly and convenient dashboard for local adjustment or remotely via parallel or serial control.
Coval introduces its Lemax line of mini vacuum pumps
Coval has introduced its new Lemax IO series of mini vacuum pumps with its IO LINK communication interface.
The Byron Jackson H2O+ submersible pump by Flowserve for high efficiency and extended operation
The Byron Jackson H20+ boasts a broad hydraulic coverage that meets nearly any duty condition requirement.
PAS HardHat dewatering pump range introduced by Atlas Copco
The HardHat polymer is resistant to corrosion and the effects of extreme temperatures and harsh operating environments.
A practical membrane-free system for water electrolysis
The new electrolyzer splits water at high current density using widely available catalysts.
Pfeiffer Vacuum announces launch of its new HiScroll ATEX scroll pump
The HiScroll ATEX covers many applications in the field of analytics, industry or research and development.
Brushless motor gives oxygen therapy the silent treatment
Moog offers designers and makers of medical equipment the Silencer BN series brushless DC motors for oxygen concentrators.
Watch magnets pull critical elements from wastewater
The technology may help convert waste streams into sources of critical materials.
Webtec introduces its new hand-held hydraulic data logger
Using the HPM7000 eliminates the complex and time-consuming process of collecting data with pen and paper.
Video: High-temperature electrolyzer to produce low-cost hydrogen
The solid oxide technology-based system can be powered with multiple energy sources including intermittent renewable energy and excess heat.
Energy management: Using variable frequency drives to improve process mixing efficiency
Reducing industrial equipment’s power consumption and increasing energy efficiency continues to be an important energy policy goal.
Free-standing enclosure offers greater versatility
The stand-alone solution is available in a wide range of sizes and with different material options in carbon steel and stainless steel.
Triple shaft mixers for hygienic processes
The mixers are easily adapted to challenging viscous applications requiring hygienic and sanitary handling.
Watch how a wet-dry vac simplifies the process of vacuuming
The design simplifies the filter change process when switching from vacuuming a dry material to a liquid.
Diverter valve earns USDA certification
The 4 inch valve making its debut is now certified according to USDA guidelines for sanitary design and fabrication of food, pharmaceutical and chemical processing equipment.
Argo Hytos debuts its news electronic control units for hydraulic applications
Argo Hytos’ EL7 control unit features many analog input signal types and allows users to switch to the CAN bus interface.
Hawle releases the E3 gate valve – Where cutting-edge technology meets superior corrosion resistance
Hawle has released its latest gate valve, the E3.
Low pressure float valve from Hydro Systems gets an upgrade
Hydro Systems has introduced updates to the low pressure float valve of its HydroMinder dispensers for car wash applications.
Neles reveals its next generation of high-performance butterfly valves – The Neldisc L-series, Model D
Neles has recently launched its new generation of Neldisc L-series butterfly valves.