Triple shaft mixers from Ross are easily adapted to suit a variety of challenging viscous applications requiring hygienic and sanitary handling. Powder wet-out and dispersion, temperature control, emulsification, homogenization and degassing are accomplished all in one vessel to produce creams, gels and pastes in a highly repeatable and clean mixing process.

The triple shaft design extends the operating range by adding either a high shear rotor-stator mixer or a Source: RossSource: Rosssecond high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the particles being mixed.

Featuring electropolished and passivated product contact surfaces, the VersaMix is designed for full vacuum operation as well as internal pressure up to 5 psig to accommodate nitrogen blanketing. This model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 gallon to 500 gallons. Larger models in a fixed-tank configuration are available as well.

To contact the author of this article, email GlobalSpeceditors@globalspec.com