HEADLINES ARCHIVE
Enhanced motor and generator R&D with Arnold Magnetic Technologies
Get help with rapid prototyping and materials testing. Arnold Magnetic Technologies R&D can also propose material solutions that might not otherwise be considered.
Microwaves: A great alternative to curing adhesives
Several studies show that adhesives cured with microwaves were very similar to the same type of adhesives cured with traditional heating methods.
Ford introduces its all-electric F-100 Eluminator concept featuring new EV crate motor
Ford previewed the future of electrified custom vehicles with the reveal of the all-electric F-100 Eluminator concept – a zero-tailpipe-emissions demonstration truck powered by the all-new Ford Performance Parts Eluminator electric crate motor that customers can now buy online.
Grease-free lead screw assemblies from a single source for automotive industry
dryspin® lead screws feature a flatter thread angle for greater efficiency and operate maintenance-free.
Meeting your valve needs with experience, flexibility and innovation
For over seven decades DynaQuip Controls has provided superior products and customer service.
Offshore wind crew transfer vessel is methanol-fueled
The design is intended to bring the offshore wind industry closer to eliminating carbon emissions from the supply chain.
New seismic monitoring system for improved underground activity tracking
Researchers have come up with a way to accurately monitor carbon storage and geothermal reservoirs to detect underground activity that might indicate a dangerous event.
Smart electric actuator from Asahi/America
The Series 19 family of smart electric actuators packs a variety of standard features into a compact, lightweight and corrosion resistant package.
Video: What causes quicker belt wear?
The key to understanding where the product decline comes from is often how the system interacts as a whole.
Magnetic couplings mechanically isolate shafts and motor
The couplings are ideal for machine designs involving food, pharmaceutical and laboratory applications requiring clean, non-contact connection between motor and shafts.
Servo motor updated to meet stringent hygienic requirements
Baumüller revised its servo motor series for aggressive environments and for industries with very high demands on hygiene, cleanliness and corrosion protection.
Chesterton gel-like industrial lubricant protects chains, cables and gears under high pressure
The polymer-modified synthetic lubricant is well suited for applications requiring a high-pressure resistance and a durable film.
ElectroCraft AxialPower™ Enhanced Stepper Linear Actuators now available in NEMA 11, 17 and 23 frame sizes
Learn the three main ways in which leadscrews can be integrated with stepper motors.
Tools for fastening steel I-beams and wood in residential construction
PowerLite tools are extremely powerful, yet their size is up to 40% smaller and up to 30% lighter than conventional alternatives.
Keyless shaft locking bushings feature new hydraulic quick connectors
The bushing provides a robust hub-shaft connection in the most challenging operating environments while providing high torque and high radial load capacity.
Compact, low-noise gearboxes for high loads
These gearboxes are up to 10 dB quieter than conventional, straight-geared metal gearboxes.
Examining motor torque for belt and pulley systems
A few key parameters determine the torque needed for belt and pulley drives, such as velocity, acceleration and these other factors.
The value of powder metallurgy in the automotive market
Watch this video of a grand prize award winning stepped planetary gear set for an electric light commercial vehicle made for Dana Corporation.
Oriental Motor expands PKP stepper motor series
The center shaft spur gear features increased torque and a larger shaft for greater radial load but without a larger frame size.
Fundamentals of timing pulleys and belts
These are a few advantages and considerations for timing belts and pulleys, which make them a great choice for automobiles and some electric motor power transmissions.