Materials and Chemicals

HEADLINES ARCHIVE

  • Not just for cleaning electronics, AGC's fluorosolvents clean medical devices

    AGC Chemicals' AsahiKlin precision cleaning solvents aren't just for cleaning and defluxing of electronics. Use them for precision cleaning of medical devices too.

  • An overview of electronic waste recycling

    The importance of recycling mounts with the growing global volumes of electronic waste.

  • New fiber blocks 99% of coronavirus particles

    The new material was produced using electrospinning, making it perfect for mass production.

  • Gates Expands MEGASys hydraulics lineup with MXT and XtraTuff Plus

    Gates introduces its MEGASys MXT with XtraTuff Plus cover (MXT-XTP).

  • Toward a circular economy for wind turbine blades

    A new initiative reports progress in making blades fully recyclable.

  • A concrete idea for building energy storage

    A functional cement-based battery multitasks as a sustainable structural component and as an energy storage medium for buildings.

  • Tile insert disinfects air, surfaces against pathogens

    Tile can easily integrate into existing ceiling tile designs.

  • New recycling method turns plastic into jet fuel

    This method offers an easier and more cost-effective way to reuse plastics.

  • Transverse flux heating: A compact, flexible manufacturing technology for advanced high strength steel

    The automotive industry is using innovative materials manufacturing technology to meet its omnipresent goals of reducing vehicle mass.

  • Watch: John Hopkins' new fast, strong, waterproof adhesive research

    Adhesives are largely considered a solved problem. Even underwater, glues can be used in a wide range of maritime applications. Thing is, they’re just not that effective.

  • SpectraSyn MaX next generation polyalphaolefin provides improved fuel economy and energy efficiency

    Electric vehicle driveline fluids formulated with SpectraSyn MaX deliver enhanced energy efficiency to extend vehicle range.

  • Piezoelectric patch monitors water pipe integrity

    Bio-based piezoelectric patches composed of crystallized amino acids are sensitive enough to detect leaks as small as 2 mm.

  • Engineered bacteria economically create chemicals

    Researchers from Hiroshima University found a way to economically produce acetone with engineered bacteria.

  • Scientists develop coating for use at New Zealand's borders, mass transit

    The coating reportedly eliminates 99.9% of COVID-19 on surfaces in just two hours.

  • High-purity powder for flexible PI films to help improve speed in 5G devices

    The powder offers performance improvements in flexible electronics applications.

  • Paper-based coating could reduce plastic packaging use, waste

    Coating is composed of wax, plant-based proteins.

  • Coating developed to safeguard marketing materials

    Treated documents will earn the CLEANERPRINT seal.

  • Watch as water droplets effortlessly slide off surfaces

    Coating could be used to waterproof consumer goods.

  • IDS offers free support to qualifying control facilities

    With the rapid response program, IDS engineers are actively addressing support issues within two to four hours, if necessary, on-site within 24 to 36 hours.

  • Stanford evaluates risks from fracking the Eagle Ford shale

    Their risk analysis considers where people and structures are located along with forecasts for maximum earthquake magnitude and geological factors that amplify or dampen tremors underground.

  • Advertisement
    Advertisement