Supply Chain

HEADLINES ARCHIVE

  • Precision gantry systems, built to your specs

    Custom precision gantry motion systems are engineered for high-accuracy industrial applications like inspection, metrology, laser processing, micro-assembly and high-end 3D printing.

  • SEW-EURODRIVE offers external lubrication systems for heavy industry gearing

    External oil cooling and supply systems for heavy industry gearing are available with lead times as short as six weeks.

  • Southco introduces new T6 stamped friction hinge

    This cost-effective access hardware solution helps designers remove play from their panels without breaking their budget.

  • Convey gases and fine materials in hot environments with the new High Temperature Threaded Line Vac

    Convert hose, tube or pipe into a powerful in-line conveying system suitable for use with high temperature materials or in areas of high heat up to 900º F (482º C).

  • WALTER Surface Technologies introduces powerful new angle grinders to enhance abrasive performance

    Three new high-performance angle grinders are designed to meet the rugged demands of industrial metalworking.

  • How to choose the most cost-effective alignment dowel

    SPIROL’s GD100 ground hollow dowel is designed to be a direct replacement for solid ground dowels in alignment applications.

  • JFrog enables AI-driven developer workflows with robust MCP server

    The server allows developers to seamlessly employ artificial intelligence (AI)-agents across the JFrog Platform, enabling faster, more reliable, secure software development and delivery at scale.

  • Navigating today’s volatile tariff environment for gears, bearings and power transmission engineering

    How do tariffs affect engineers in their day-to-day jobs? Consider that when trade is stable, executive-level personnel broadly decide where to source components and raw materials, whether domestically or from countries overseas.

  • Precious metal clad wire formulated for aerospace requirements

    These composite clad products are metallurgically bonded; making them much more reliable than plated products that can flake and peel.

  • Maximize the life of existing wet blasting equipment with Vapormatt Inside

    Existing wet blasting machines from any manufacturer can be retrofitted with Vapormatt’s advanced technology.

  • New IKO X-Y stage features unique parallel drive configuration to give designers exceptional freedom

    Machine designers can achieve highly accurate positioning without sacrificing workability and performance.

  • Clippard releases isolation valves with hit and hold circuitry

    The hit and hold option minimizes the heat generated by the coil when the valve is energized for longer than 5 minutes.

  • SEW-EURODRIVE USA assembles and delivers P2.e planetary gear units in just 6 weeks

    High-torque, compact drive solutions now available faster than ever for U.S. heavy industry customers.

  • How smart warehouses are reshaping distribution networks

    Traditional warehouses, which rely heavily on manual labor and disconnected systems, are increasingly being replaced by integrated, automated environments. This shift is driven by the demand for faster deliveries, fewer errors and better adaptability to changing market conditions.

  • NORD ECO Service boosts efficiency for airport baggage handling systems

    NORD ECO Service helps customers achieve an energy-efficient system design with reduced system variants.

  • Design smarter, move faster: Why engineers are choosing IR9 frameless motors

    These motors are usually mounted directly on the same shaft as the payload, eliminating the necessity for additional couplings.

  • Wieland Electric’s samos PRO MOTION controller wins gold award

    The award-winning controller delivers powerful real-time motion control and functional safety capabilities for diverse applications including robotics, packaging and material handling systems.

  • Comau collaborates with multiple players in additive manufacturing applications to expand into new market sectors

    Comau has defined several collaborations aimed at combining digital additive manufacturing and automation to open new market segments that need affordable and easy-to-use advanced automation.

  • Seco Component Guidance provides tailored on-demand tooling recommendations

    The web-based tool uses advanced feature detection technology to analyze user-uploaded 3D part models and provide tooling recommendations.

  • New IKO elevating tables provide precise vertical positioning in tight spaces

    The system provides the exceptional vertical positioning accuracy required for semiconductor manufacturing — all in a compact size.

  • Advertisement
    Advertisement
    ◄12...45678...110111►