New IKO elevating tables provide precise vertical positioning in tight spaces
GlobalSpec News Desk | June 23, 2025
Source: IKO International accuracy as high as 0.005 millimeter, with repeatability of ±0.001 millimeter. Limit, origin and pre-origin sensors are integrated into the standard version to save space and simplify mounting.The integrated Super MX linear motion rolling guides come with built-in IKO C-Lube capillary systems, supplying lubricating oil to allow maintenance-free operation for five years or 20,000 kilometers.
Additional features and specs include:
- A choice of two table dimensions: 120 square millimeters and 200 square millimeters
- Wedge reduction ratios of 1:2 and 1:4 to allow an ideal stroke length and resolution for the application
- Vertical stroke of up to 24 millimeters
- Precision ball screw drive
- Durable aluminum construction
For applications requiring XYZ-axis positioning, TZ elevating tables can be combined with an IKO CT series positioning table.