HEADLINES ARCHIVE
Seco boosts threading productivity with expanded portfolio of taps
Seco expands its tap range with T30 for versatile use across materials and T35 for high-performance threading in specific materials for high-volume production.
Introducing MPI’s AWWA C508 swing check valves
The valve is designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation.
Taiwan Excellence to introduce 15 award-winning Taiwanese advanced technology brands at Automate 2025
The annual award program for innovative Taiwanese products will focus on the theme of “Advancing Robotics with Taiwanese Precision."
Choosing the right o-ring material for industrial equipment
Use this guide to help choose the right material for industrial equipment seals based on chemical, temperature and mechanical compatibility.
An end-to-end approach for upgrading the motor market
Consider these steps for efficiently replicating an existing motor design.
US energy infrastructure earns a failing grade
Aging assets, severe weather events and transmission bottlenecks threaten the grid’s reliability.
Tolomatic showcases latest servo linear actuators at Automate 2025
Featuring an integrated servo motor, these servo linear actuators are ideal for applications where dynamic movement, precise positioning and force repeatability are a priority.
CNC milling capabilities enhanced with automatic estimation for 1 mm diameter holes
This enhancement enables engineers and designers to push the boundaries of miniaturization, density and functionality in part design without sacrificing speed or accuracy.
New Cartken mobile robot aims to revolutionize material handling
Cartken Hauler is designed for industries that requires efficient material transport, handling everything from inventory and samples to tools and documents.
New Seco disc milling cutter system reduces costs while improving security
The unique geometries of dedicated inserts yield up to 60% longer life in left-hand and right-hand side disc milling operations.
The benefits of light duty coiled spring pins in soft and brittle materials
Light duty coiled spring pins offer a host of advantages in many applications, including lower component and overall assembly costs, host material protection and ease of installation.
GetFocus unlocks early signals of technology disruption, giving R&D teams a decisive edge
Use artificial intelligence (AI) to analyze global invention data and forecast technological futures based on technology improvement rates.
METEcon multi-wire connectors from AutomationDirect
They are suitable for use in electrical panels, power connections and other industrial applications.
AI cameras on handling equipment set to maximize warehouse throughput
MHE Vision integrates with material handling equipment, such as forklifts, auto pickers and pallet trucks, and automatically tracks every pallet movement, including loading, unloading, putaway and replenishment.
The black market for black gold: How Russia fuels its economy with sanctioned oil
The black market for Russian oil and gas is currently highly adaptive and deeply entrenched. It operates in a transnational legal gray zone, leveraging every weakness in the sanction regime.
New Uponor ProPEX LF brass transition ball valves provide maximum design and installation advantages for commercial piping project
The valves allow contractors to speed installations in tight spaces for greater jobsite productivity in domestic water and mechanical HVAC applications.
Innovative clamping technology for the most stringent requirements
These new clamping elements impress with their robust construction, versatile application possibilities and high retention forces of up to 33,350 N.
New autonomous pallet-moving robot introduced by Ocado
Porter picks, moves and precisely places pallets directly from the floor, even when they are aligned back-to-back.
Seco achieves record-low Total Recordable Incident Rate (TRIFR)
In 2024, the company recorded a Total Recordable Incident Rate (TRIFR) of 1.3, surpassing the target of 1.5 and achieving the lowest TRIFR in its history.
Efficient expansion of the GPT gearhead family
The compact additions to the series deliver high torque with minimal volume, making them ideal for demanding applications where space is limited.