HEADLINES ARCHIVE
New incremental encoder IERF3 L from FAULHABER
Thanks to the optical measuring principle and state-of-the-art chip technology, the device offers the highest resolution, excellent repeatability and outstanding signal quality.
New Chip Trapper lid rebuild kit helps maintain optimal performance
The kit includes replacement bulkhead, quick connect and sealing gaskets to replace faulty or worn-down seals that may limit the Chip Trapper's performance.
RDI Technologies launches Motion Amplification Software 4.2: Streamlined workflows, unmatched accuracy and clear communication across the enterprise
This version is designed to make vibration analysis faster, more accurate and easier to communicate across the enterprise.
EMCO Mecof Megamill: The giant milling machine that combines power, precision and connectivity
The milling machine offers power, accuracy, and a level of automation and digitalization perfectly in line with the principles of Industry 4.0.
Southco E3 Compression Latch with Visual Indicator now available in zinc
The latch features red, reflective indicator wings that can be easily viewed when open, so users can tell if the latch is secure with a quick glance.
Neugart introduces new rack-and-pinion drive systems
With a new fully integrated gearbox-pinion-rack combination, Neugart expands its portfolio with a high-performance solution for maximum precision and efficiency in rack applications.
Southco launches EC Damping Hinge
The hinge uses an embedded torque engine to generate resistance only when needed the most, so the panels are easy to move but nearly impossible to slam shut.
New compliance test tool release for OPC UA V1.05.06
The tool can be used to test OPC UA client, server, publisher, subscriber and so-called Global Discovery Servers products for compliance to the OPC UA specification.
Southco access hardware tackles the challenges of rail modernization
Southco’s engineering innovations are redefining access, safety and reliability in the railway sector.
The Ganges River is drying faster than ever — Here’s what it means for the region and the world
Climate change, shifting monsoons, relentless extraction and damming are pushing the mighty river toward collapse.
Emerson relaunches ASCO series 327C solenoid valve with enhanced features for improved operational efficiency
Balanced poppet construction permits high flows at minimum power levels, making it ideal for power plants, refineries and chemical processing facilities.
Compact powerhouses with versatile configurability
With a diameter of 14 mm, these portfolio additions open up new possibilities for modern, space-saving drive solutions.
Mitsubishi Electric Automation, Inc. launches comprehensive CNC software package to monitor citizen machine data in real time
The adapter captures live machine data, empowering manufacturers to make smarter, faster decisions without replacing existing equipment.
Lenze at SPS 2025: Efficiency and flexibility for the next generation of machines
One of the highlights of this year's trade fair appearance will be the MF motor m650, which Lenze will be presenting for the first time.
Assigning tamper-proof identities to everyday items with new hydrogel
To create a solution to this issue of counterfeiting objects and devices, the team turned the hidden structure of a soft, conductive hydrogel into a measurable signal that cannot be duplicated.
Southco R4-15 rotary latch: One ergonomic key to access multiple vehicle panels
Available in multiple head styles and a zinc-nickel corrosion coating, the R4-15 lets manufacturers match existing latches while giving operators a single, comfortable key for field access.
SEW-EURODRIVE launches DriveTag — A smarter way to streamline inventory, logistics and material flow
The customized barcode labeling service is engineered to simplify product identification, streamline logistics and optimize internal material flow for industrial users.
Spain to Morocco mega tunnel: 60 km to a new era of trade
It's envisioned as a rail connection, integrating a modern, high-speed service that will convey passengers and freight between Europe and Africa via an underground railway system.
ASGCO launches new line of conveyor cleaners
Designed for tight spaces and high-performance applications, the CSB Cleaner integrates easily into constrained conveyor systems while providing rugged, reliable operation in industries like mining, aggregate, cement, recycling and bulk shipping.
Packsize EFI X5 Nozomi delivers personalization by the box for ecommerce and retailers
This is the first solution to integrate high-quality, full-color on-box, on-demand print with fully automated, right-sized box production in a single machine.