HEADLINES ARCHIVE
ElectroCraft expands AxialPower family of linear actuators with the APES 17
The linear actuator offers resolutions ranging from 0.006 mm to 0.050 mm per step, with an output force of up to 1,001 N (225 lbs).
AGMA offers gearing courses on virtual platform
The American Gear Manufacturers Association (AGMA) has converted six classes that normally occur face-to-face into online, live courses to meet industry demand for distance learning opportunities.
Corrosion-resistant gearbox designed for food, medical and pharmaceutical applications
The corrosion resistant gearbox is designed to support the increasing market demand for components that can withstand processing, overspray and cleaning environments.
SPIROL expands Shop.SPIROL.com platform to include disc springs
Visitors can also view or download 2D drawings and 3D models directly from the e-commerce site.
Video: HI expands access to pump system training resources
The Hydraulic Institute (HI) Pump Systems Matter Basic Training platform is now available to non-member organizations.
Vortab flow conditioners enhance pump efficiency and life
The flow conditioners correct flow disturbances to mimic adequate pipe straight run and produce a highly repeatable, symmetrical flow profile.
New CNC gear deburring and chamfering machine
The machine offers deburring/chamfering of parts up to 1,000 mm (39.37 in) diameter with a maximum face width of 1,000 mm (39.37 in).
Watch: A longer life for legacy robots
Old robots do not have to die and fade away: they can be refurbished to extend and expand service life in a bid to improve the environmental sustainability of robotics technology.
Product adaptability is key to weathering the economic storm
Savage circumvents fluctuations in market-specific demand through continuous design and product flexibility.
Waterproof USB 3.0 cable assemblies enable harsh environment connectivity
New waterproof USB cable assemblies are USB 3.0 compliant and feature a waterproof, panel/enclosure mount connector on one end of the assembly.
Magnetically preloaded single-axis linear stepper motors from H2W
The single axis linear stepper motor is a complete air bearing positioning system with the motor, the bearings and the positioning system all built into one compact package.
How does a linear motor work?
Used in many industrial and (high-tech) applications, linear motors are an invaluable part of the fastest, most efficient processes. In this video we explain the basics used in linear motors.
Video: New value vertical cable manager system from Siemon
The units are offered in both single and double-sided versions to enable a range of infrastructure topologies while supporting cord management for high-density patching fields and routing horizontal cables.
Bronkhorst’s compact Coriolis mass flow meter empowers ORNL research
The suitability of a flow meter technology for a particular application depends on several factors, such as accuracy, cost, flow rate range, head loss, operating requirements and maintenance.
Silicon Line launches HDMI 2.1 active optical cable modules sampling program
The sampling program is expected to provide an opportunity for cable manufacturers and partners to accelerate their time to market.
Advantages of on-demand air compressors and blowers
Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to meet fluctuating air demand.
Peristaltic pumps for combustible environments and media
When pumps are required in potentially explosive environments, for such applications as fuel transfer or chemical processing, personnel safety and facility investments can only be ensured by an explosion-proof pump.
Voith introduces new refurbishment service for screw presses
Voith’s new refurbishment service enables the full restoration of screw performance and reduces downtimes by up to 20% compared to conventional repair methods.
Selecting an appropriate gear reducer
The selection of an appropriate gear reducer can be a daunting task for a design engineer because there are a myriad of potential gear reducer designs and products that may appear to satisfy design requirements.
Gear Reducers 101: Back to the basics
There are several gear sets used in gear reducers, depending on requirements related to cost, geom-etry, load-bearing capability, operational factors, noise, vibration and thermal environments.