SPIROL is pleased to announce that disc springs have recently been added to their e-commerce platform, Shop.SPIROL.com. While all of SPIROL’s engineered components will eventually be available for purchase through Shop.SPIROL.com, disc springs are the second product to launch on the site.

SPIROL offers the full range of DIN EN 16983 (formerly DIN 2093) Group 1 and 2 disc springs in Series A, B Source: SPIROL Source: SPIROL and C. In addition to the DIN specified sizes, SPIROL stocks its own standard sizes based on the standardized calculations of DIN EN 16984 (formerly DIN 2092) with outside diameters ranging from Ø8 mm to Ø200 mm. Standard materials include high carbon steel, alloy steel and stainless steel.

In addition to being able to purchase or request a quote for SPIROL’s standard disc springs online, visitors are also able to view or download 2D drawings and 3D models directly from Shop.SPIROL.com.

SPIROL initially launched their e-commerce program for coiled spring pins in the U.S., Canada, Germany and the U.K. in the local languages and currencies. Additional product lines and currencies will be available in the upcoming months.

To contact the author of this article, email GlobalSpeceditors@globalspec.com