Wired and wireless connectivity products manufacturer L-com has introduced a new series of IP67-rated, waterproof USB 3.0 cable assemblies for use in test and measurement, data transfer and harsh environment computing applications.

L-com recently expanded its off-the-shelf offering of waterproof USB 3.0 cable assemblies with the addition of Source: L-comSource: L-comfour new cable families. The new waterproof USB cable assemblies are USB 3.0 compliant and feature a waterproof, panel/enclosure mount connector on one end of the assembly. These rugged cables boast threaded couplings and O-ring seals that ensure IP67-rated protection from water and dust.

Two new series of cable assemblies now available feature IP67 metal Type-A female jacks to standard Type-A male plugs as well as panel-mount IP67 Type-B male plugs to standard Type-B male plugs. These assemblies are suitable for connecting USB devices to a panel or enclosure.

Additionally, L-com now offers panel-mount, USB 3.0, IP67 couplers with 10 in wire leads. The U3A00025-10I features an IP67-rated Type-A USB 3.0 jack with 10 in wire leads and the U3A00027-10I features IP67-rated Type-B USB 3.0 jack with 10 in wire leads.

To contact the author of this article, email GlobalSpeceditors@globalspec.com