Southco E3 Compression Latch with Visual Indicator now available in zinc
GlobalSpec News Desk | December 15, 2025Those prioritizing safety and security now have a cost-effective latching option. Southco’s E3 VISE ACTION Compression Latch with Visual Indicator is now available in zinc. The latch features red, reflective indicator wings that can be easily viewed when open, so users can tell if the latch is secure with a quick glance. This offering further expands the line of MAKE SAFETY VISIBLE BY SOUTHCO products, which provide visual indication for increased safety and monitoring in a wide range of applications.
When Southco’s E3 VISE ACTION Compression Latch with Visual Indicator is open, it displays reflective wings that can be seen from a minimum of five meters away, making it an ideal choice for rail, semiconductor and industrial machinery enclosures where an unsecured door or panel could impact safety during operation. By allowing operators to easily see when a latch is open, the E3 VISE ACTION Compression Latch with Visual Indicator improves efficiency, enhances safety and reduces maintenance errors.
Source: Southco
Commercial product manager Jonathan Coulter added, “The E3 VISE ACTION Compression Latch with Visual Indicator provides visual feedback of whether a panel is fully closed, semi-closed or not secured at all. Like Southco’s standard E3 line, the indicator version delivers vibration-resistant fastening and is available in a variety of grip lengths, providing a simple upgrade for enhancing enclosure safety and security.”