With a new fully integrated gearbox-pinion-rack combination, Neugart expands its portfolio with a high-performance solution for maximum precision and efficiency in rack applications. The new concept combines optimally matched components that enable powerful, dynamic and precise power transmission.

The three components mesh seamlessly and ensuring smooth running, maximum feed force and precise positioning accurately — crucial properties for modern automation and drive systems.

The new fully integrated gearbox-rack-pinion combination from Neugart: precisely matched for high-performance rack-and-pinion drives. Source: Neugart GmbHThe new fully integrated gearbox-rack-pinion combination from Neugart: precisely matched for high-performance rack-and-pinion drives. Source: Neugart GmbH

The racks are available with either straight or helical gearing and are made of induction-hardened, quenched and tempered steel. They cover a module range from 1.5 mm to 5 mm and comply with quality level 6. Subsequent heat treatment and precision grinding of the gearing ensure high surface quality and a long service life. In addition to standard lengths of 1,000 mm and 2,000 mm, customer-specific lengths are also available.

Thanks to its high precision and flexibility, the integrated drive unit can be used in a wide variety of applications. Matching pinions are available for gearboxes of frame size 060 to 200. These include coaxial and right-angle gearboxes in both shaft or flange designs. The Precision Line offers maximum positioning accuracy, while the Economy Line provides robust and economical solutions for standard applications.

A special feature is the gearbox's heavy-duty output shaft bearing. It reliably transmits high radial and axial forces, even under dynamic cycles and heavy loads. This results in smooth, low-noise power transmission, improved process quality and stable system acoustics.

With the integrated gearbox-pinion-rack combination, Neugart offers a readily available system solution from a single source. It enables simple integration, high power density and maximum flexibility, setting new standards for precise and efficient rack-and-pinion drives in modern machine and automation applications.

To contact the author of this article, email GlobalSpeceditors@globalspec.com