Process Equipment

HEADLINES ARCHIVE

  • Heat battery designed to store renewable energy

    The system takes renewable solar and wind energy from the grid and stores 100 kWh as heat for up to 23 days.

  • Taco expands light commercial ECM pump offering

    These self-sensing, close-coupled, mechanically sealed in-line circulator pumps exceed industry and efficiency standards with an advanced hydraulic design.

  • Graco debuts next-generation electric-operated double diaphragm pump

    The QUANTM pump is suitable for nearly any fluid transfer application and offers a wide range of materials of construction to support multiple industrial and hygienic applications, including chemical processing, water treatment, paint manufacturing, food and beverage, pharmaceutical and more.

  • Video: A modular nuclear approach to decarbonize district heating

    Each of these small modular reactors can supply district heating needs for a small city and displace fossil fuel-based heating networks.

  • VLB3: The innovative third-generation steam conditioning valve

    The valve's design features include a quick exchange seat that is suitable for installations where erosion caused by wet steam or high velocities can have an adverse effect on seat leakage (tightness). The distribution of pressure drops in this configuration reduces the steam velocity across the sealing surfaces.

  • Emerson introduces healthcare industry’s first integrated manifold solution for respiratory therapy devices

    This manifold reduces manufacturer engineering and assembly time and improves energy efficiency, product lifespan and reliability of devices.

  • Arburg has Plan A: Solutions for the meta topics of energy, resources and efficiency

    At the Fakuma trade fair for plastics processing, Arburg will be showcasing its exceptional ability to deliver solutions in plastics processing.

  • Fixtureworks introduces its pneumatic clamp fasteners

    The lineup includes ball-lock pneumatic fasteners, ID holding, pin holding single- and double-acting pneumatic clamping fasteners.

  • Basics of the finite difference method for solving the 2D Laplace equation

    Understanding and predicting the movement of thermal energy from regions of high temperature to low temperature within a system is essential for optimizing performance and ensuring safety.

  • Arburg banks on growing willingness to invest

    Arburg is responding to buyers' desire to save energy and the country's increased need for sustainability with its presence at Plast 2023 in Milan, Italy.

  • Injection molding: Greener, smarter, more efficient

    At Plast 2023, ENGEL will showcase solutions to make injection molding more efficient, cost-effective and sustainable.

  • i.Comp series compressors deliver superior efficiency and high quality air

    These units feature a reliable two-cylinder, single-stage oilless compressor with an integrated direct drive motor.

  • Benefits of electropolishing for the medical industry

    From implantable devices to surgical instruments, electropolishing offers medical device manufacturers a reliable, high-quality, ultraclean surface finish that improves fit, finish and function — and yields better patient outcomes.

  • Decom debuts its largest chopsaw to date for subsea pipe cutting

    The C1-46 Chopsaw has been designed to cut tubulars and other materials up to 46 inches, and it can cut a wide range of materials, including Inconel alloys, duplex and concrete.

  • The all-new Alfa Laval ThinkTop V20 boosts process productivity

    The ThinkTop V20 provides real-time valve position monitoring, easy access to historical data, and contributes to more reliable and accurate process control while reducing both time and cost during installation, commissioning, operation and maintenance.

  • Verder Liquids introduced the Verderair HC-PURE high performance hygienic pump series

    These pumps are designed to cater to various industries such as beverages, pharmaceuticals, cosmetics, dairy and food, and can handle a wide range of low and high viscosity fluids.

  • KSB SE & Co. KGaA introduces the EtaLine Pro series in-line pumps for building services applications

    These pumps prioritize low energy consumption and efficient material use, achieved through a hydraulic system optimized for high speeds.

  • Plasma concoction being used for sanitizing food processing equipment

    The ATB team developed the new disinfection method wherein plasma treated air is injected into tap or distilled water to create plasma-treated water.

  • Can saline water keep power plants cool?

    Brackish groundwater offers potential to replace fresh water to cool fossil fuel-fired power plants, but at a cost.

  • Measuring thermal expansion in solids

    To understand thermal stresses, one must examine thermal expansion. Heat added to a material increases the vibrations in the atoms, causing them to take up more physical space. Therefore, the material actually grows in size as it is heated.

  • Advertisement
    Advertisement