HEADLINES ARCHIVE
First commercial US facility to make jet fuel from CO2
The plant now under construction in Washington state will produce sustainable aviation fuel from carbon dioxide (CO2) and renewable electricity.
A sustainable solution to waterborne microplastics
This bio-based material exploits the properties of sawdust and natural polyphenols, which generate strong molecular interactions with polymer particles, including many microplastics.
White paper reveals strategies to prevent tubing kinking and ensure fluid transfer efficiency
The document addresses factors such as material properties, bend radius, tube diameter, wall thickness and external forces.
CTC high performance bell-type suction cups hold fast to sheet metal
These have the strength and anti-slip qualities of the flat suction cups with the added abilities of the bellows suction cups to grip complex or angular shapes.
Allrounder 375 V: Transparency thanks to digital "fingerprint"
An application example of a tire lever will show how digitalization and automation go hand in hand to produce plastic parts efficiently and with 100% traceability.
Fluid degradation causes and cures
Understand the causes and impacts of oxidation and overheating, the two ways that heat transfer fluids degrade.
Arburg at Formnext 2023: Additive processing of high-temperature plastic, carbon fibers and liquid silicone
A range of products for industrial additive manufacturing based on granulates, filaments and liquid silicone will be demonstrated.
World Water Works Inc. upgrades existing treatment system for pet food manufacturer
A new dissolved air flotation system was designed and built to provide two to three times greater treatment capacity while reducing energy consumption.
ElectricPAK VFD: New rugged, portable variable frequency drive solution for temporary applications
The packaged variable frequency drive (VFD) solution is designed to withstand the demands of mobile dewatering applications.
An efficient, low environmental impact heat pump
This solution supports net zero carbon strategies while efficiently producing hot water up to 70° C.
Optimize industrial heater performance with the Thermon Quantum Truflow Heater
Truflow baffle design technology eliminates the risk of overheating by removing the heat source within the low flow zones.
Advanced CHP solution for net zero heating and cooling
The combined heat and power (CHP) system utilizes a high temperature exhaust stream for industrial steam production and absorption chilling.
Allrounder 920 H at Fakuma 2023: Turnkey system makes toolboxes in the Arburg design
In a live demonstration, a hybrid Allrounder 920 H with a clamping force of 5,000 kN will produce the main components of a toolbox in the Arburg design.
Solar facades fuel heat pump systems
A solar thermal façade panel absorbs heat from solar radiation for delivery to residential air-to-water heat pumps.
Premiere: New hybrid Allrounder 520 H
Size 520 expands the range of hybrid Allrounders with new machine technology offering improved energy efficiency, lower costs and reduced carbon footprint.
New centrifuge product line introduced by Boekel
Boekel Scientific has introduced a new product line that consists of four families of centrifuges: economy, general purpose, STAT and Blood Bank.
A test of solar-powered water purification
A photoelectrochemical system demonstrated as a renewable energy-based route to efficient water purification and remediation.
Thanks to mussels, this electrodialysis membrane has muscle
A mussel-inspired coating improves membrane capacity to separate chemicals in wastewater for recovery and reuse.
Transforming water infrastructure
As more focus shifts to the topic of water conservation, engineers and city planners are realizing the benefits offered by high-density polyethylene (HDPE) pipes for municipal water systems.
BinMaster’s new spin on the reliable rotary: BMRX-100 bin level indicator
By alerting to full and empty vessel conditions, this indicator prevents waste and saves time when handling bulk materials stored in bins and silos.