HEADLINES ARCHIVE
Orbex Group introduces ultra-small pancake-style gimbal motors
The motors are wound to operate at low speeds typical for gimbals while exhibiting a high torque constant for fast response when needed.
Got high RPM?
Smalley's revolutionary Revolox™ Self-Locking Ring safely and efficiently secures your application at high speeds.
Online tool enables convenient motor calculation
The Express tool allows users to identify and select the right motor for their applications quickly and easily.
New online training platform for HVAC technicians
The comprehensive online courses are all available on-demand and can be taken at any time.
Rod-style electric actuator designed to meet hygienic standards
The actuators improve repeatability and reduce contamination potential of hygienic machine designs for the food, beverage, medical, healthcare and pharmaceutical industries.
Using the seabed to heat coastal homes
Capillary heat exchangers offer potential for use as heat pumps in shallow coastal waters of the seabed to provide homes with a reliable supply of heat.
Air handling units to ensure compliance with strict new NHS rules on hospital ventilation systems
The equipment aligns with rules implemented to ensure hospital ventilation equipment meets the demanding health and safety, environmental and resilience requirements of high-quality healthcare applications.
Cold climate heat pump focused on accelerating environmental sustainability
The heat pump delivers maximum energy efficiency, even in the coldest U.S. climates.
Timing belts vs. flat and V-belts
Why choose a timing belt over a flat belt or V-belt?
Fundamentals of shoulder screws
Shoulder screws are versatile and can be used for a multitude of applications.
Rivets are riveting
What are rivets, and why have they been used for thousands of years?
Video: Multi-cable bushing system with large clamping range solves high-density requirements
Up to 30 entry points are available to accept cables, wires, conduits and pneumatics and media conduits.
Robust 36 mm encoder from Wachendorff
The encoders are suited for high pressure/steam jet cleaning and are specially designed for applications in harsh environments.
What are J-nuts?
What are J-nuts, how do they work and what are they used for?
How to heat treat steel fasteners
Some of the physical properties fasteners can be altered through thermal treatment after initial formation. In particular, steel alloys are heat treated routinely to increase their strength, hardness and other such properties.
Fundamentals of bolts and screws
Since the terms "bolt" and "screw" were in use before the advent of easily produced helix fasteners, they are often synonymous. However, several standards bodies have attempted to differentiate the terms, with many concluding that it is not the devices themselves which are fundamentally different.
MicroTIR™ Gages
ABTech Manufacturing LLC, has been producing custom built and designed air bearing systems since 1998!
NORD’s redesigned 100 frame asynchronous motors usher in a new era of modern engineering
Redesigned 3 and 4 HP motors provide additional strength, stability and cooling advantages.
THK company profile
THK linear motion solutions are offered worldwide.
Faulhaber raises the bar with new AM3248 stepper motor
Offering up to 10,000 rpm, the motor can achieve five times the speed of comparable stepper motors.