Automation and Control

HEADLINES ARCHIVE

  • Hydraulic fine-fiber media prevents fluid contamination

    A fine-fiber layer enables high filtration efficiency during cyclic flow conditions and minimizes events that dislodge particles as fluid flow changes.

  • Plant Documentation 4.0 — An essential enabler for Industry 4.0

    Software from Rösberg makes distributed documentation of large-scale plants digitally available to engineers and plant operators in a structured way on one unified, intuitive user interface.

  • Norrhydro’s digital control improves efficiency in hydraulic systems

    It stores energy in accumulators that drive four-chamber hydraulic cylinders. This method also saves energy compared to traditional hydraulic cylinders that use throttled flows for control.

  • New Relic launches JFrog integration

    The integrated platform engineering teams a single point of access to monitor and keep software development operations running efficiently.

  • Domestic water booster pump packages from Taco Comfort Solutions

    These fully integrated domestic water booster systems are the ideal pressure boosting solution for multi-residential and commercial buildings.

  • Mettler Toledo introduces the XPR multichannel pipette calibration balance

    The system fulfills the requirements of ISO 8655 for multichannel pipettes with dispensing volumes as small as 0.5 µL.

  • Igus debuts the ‘first’ industrial robot composed of plastic

    According to its developers, the ReBeL robot weighs just 8 kg, reportedly making it the lightest robot in its class.

  • New underwater drone launched by QYSEA

    QYSEA suggests that this iteration allows both explorers and filmmakers to capture greater detail and slow-motion videos in ultra-high definition at as much as 100 m deep.

  • Seco propels manufacturing with smart software and actionable intelligence

    Seco Tools helps progressive manufacturers move toward greater benefits with software that fulfills the promises of Industry 4.0.

  • New AI model makes recipe recommendations according to on-hand ingredients

    Researchers combined raw food and recipe ingredients via image analysis and a language model to create a realistic recipe, complete with the title of the recipe as well as the proportion and steps necessary to create said recipe.

  • Jellyfish bots poised to clean the world's oceans

    Built with electrohydraulic actuators wherein electricity flows, the actuators function as artificial muscles that power the so-called Jellyfish-Bot.

  • ChatGPT: What is it?

    Follow along with GlobalSpec as it investigates what ChatGPT is and what are the benefits and drawbacks of its use.

  • AI to help doctors triage wounded soldiers

    Using a combination of CT scans and AI, the new software is expected to allow doctors to triage patients in immediate need of medical intervention but without visible wounds.

  • Video: Measuring molten salt status in the FLEX reactor

    Developers of the FLEX reactor installed instrumentation to measure the viscosity and density of molten salts at temperatures up to 1,000° C.

  • GEMU introduces high purity 3/2-way diaphragm globe valve

    All media wetted parts of the new GEMU C58 iComLine 3/2-way process valve are made of pure and highly resistant PTFE, which is suitable for ultra-pure and corrosive media.

  • New triple-offset butterfly valves’ unique design features

    This new triple-offset valve delivers fast opening and closing quarter-turn operations and employs a uniform profile around the conical sealing face to achieve effective sealing.

  • Video: A good use for bad driving data

    A new virtual testing environment simulates dangerous driving scenarios to quickly train autonomous vehicles.

  • Washington Uni receives $2M funding to develop electrochemical pumping module to reduce hydrogen production costs

    The EHP technology combines hydrogen purification and compression into a single step using a modular electrochemical purifier/pump, eliminating the need for inefficient and scale-driven purification and compression units.

  • Data platform reduces adhesion failure risk

    A new subscription-based service helps manufacturers better utilize data and analytics to prevent bonding and adhesion issues at all stages of a product life cycle.

  • Soccer-ball dribbling bot being groomed for search-and-rescue tasks

    To develop the DribbleBot, the MIT CSAIL team “practiced” with the robotic dog using computer simulations, collecting and learning from the data it accumulated via those computer simulations.

  • Advertisement
    Advertisement