OTTO Motors introduces midsize AMR
Globaspec News Desk | April 18, 2023OTTO Motors, a provider of autonomous mobile robots (AMRs), as unveiled its newest AMR, OTTO 600,
OTTO 600 joins what OTTO Motors calls the industry’s most comprehensive autonomous material handling fleet on the market. According to the company, OTTO 600 unlocks new workflows with its ability to move pallets, carts and other payloads up to 600 kg (1,322 lb).
Source: OTTO Motors
“In 2015, OTTO 1500 defined the heavy-class AMR category. In 2017, OTTO 100 quickly became responsible for the industry’s largest AMR installations. In 2022, we launched OTTO Lifter, the world’s first truly autonomous forklift. Today, we’re proud to announce OTTO 600, a mid-range AMR offering the perfect balance of strength and agility,” said Matt Rendall, chief executive officer and co-founder of OTTO Motors. “Powered by our industry-leading autonomous software, OTTO now offers an unmatched material handling portfolio.”
Features of the OTTO 600 include:
- Maneuverable in tight spaces: OTTO 600 offers capabilities of larger AMRs with the maneuverability needed to get around in constrained spaces like work cells.
- Durable build for demanding environments: In addition to a rugged, all-metal body, OTTO 600 offers a superior ability to withstand dust and fluids with IP54 construction.
- Fast and safe around people and objects: OTTO 600 works quickly and safely alongside people thanks to advanced sensors and OTTO’s proven autonomy software.
- Versatile to get different jobs done: Capable of moving carts and pallets, as well as connecting islands of automation, OTTO 600 unlocks limitless workflows including lineside delivery, work cell delivery and palletizer to stretch-wrapper transport.
- Key specs:
- 1,322 lb (600 kg) payload capacity
- 4.5 mph (2 m/s) maximum speed
- 1050/700/320 mm footprint
- IP54 rating
OTTO 600 is available through the existing global network of OTTO Motors system integrators and material handling solution providers.