HEADLINES ARCHIVE
Green energy opportunities grow as Precision Micro expands its production facility
Six new state-of-the-art etching and stripping machines accompany an automatic exposure unit, which enables larger sheet metals to be etched in production volumes.
Introducing the HiPace 30 Neo high-performance turbopumps
The HiPace 30 Neo delivers efficiency and reliability in mass spectrometry and leak detection applications.
The e-1510X Smart Pump — Setting a new standard in efficiency and innovation
Among the most notable features of the e-1510X Smart Pump is its graphical color display, which enables users to easily set up and navigate through the unit's menu.
New Emerson pressure regulator maximizes hydrogen-powered vehicle fuel efficiency, improves reliability
With a contamination-resistant design, the TESCOM HV-7000 Series provides stable pressure delivery in all flow conditions with a longer service life.
ASDevices unveils PLSV: Redefining industrial sealing solutions
The most notable design features of the PLSV are its innovative purge system and reduced sealing surface area insert.
Taco offers ideal pressure boosting solution
These solutions include an integral controller in every drive, electrical mechanical disconnect and grooved pipe coupling system for easy maintenance and reconfiguration.
AUMA introduces explosion-proof PROFOX-X actuators
The series includes multi-turn, part-turn and linear actuators, catering to various valve types in lower torque and thrust ranges, ideal for compact spaces such as skid installations.
KNF expands smooth flow series with FP 7 and FP 25 liquid pumps
The FP 7 and FP 25 pumps are designed with built-in dampeners to ensure smooth, low-pulsation flow, minimizing friction in tubing and eliminating the need for external dampening equipment.
Smith & Loveless Inc. spotlights the PISTA TURBO Grit Washer
The advanced grit washing solution is designed to effectively remove abrasive particles, extend the lifespan of downstream treatment plant equipment and reduce maintenance expenses.
COVAL launches new generation of multi-stage mini vacuum pumps: The CMS M series
These compact pumps offer an optimum solution for industrial applications, which require high suction flow rates.
Upcycling plastic waste to treat nanoplastic-laden wastewater
The clever cannibalistic treatment scheme uses waste plastic to prey upon the microplastics present in water.
MERV ratings and industrial dust collector filtration
Learn the importance of minimum efficiency reporting value (MERV) ratings in selecting the appropriate filter cartridges for industrial dust collection applications.
How to select the right electric heating element: What to know when choosing a heater
Answering these questions will ensure that the right heater is selected and that it is applied correctly in a specific application.
Smith & Loveless Inc. highlights the EVERLAST rectangular recessed pump station with dual hatch entry
The semi-recessed climate-controlled wastewater pump station comes as a complete, factory-built and tested system that is simple to install in both new installations and replacements of submersible pump stations.
XPRIZE Water Scarcity competition to advance desalination tech
The five-year competition with a $119 million prize purse is designed to create new desalination solutions that increase access to clean water globally.
Hybrid solar design pulls double duty
This dual cooling and power strategy harnesses solar energy in a solar cell and directs heat away from structures through radiative cooling.
Innovation in motion: Introducing band heaters with versatile design
Mica and ceramic band heaters can be customized to include different voltages, power levels and sizes based on application requirements.
Emerson’s new motorized actuator and shutoff valve solution improves safety and reliability in combustion systems
This solution provides safety shutoff service in less than one second for industrial fuel burners, even under extreme conditions.
Sand battery to keep Finnish town warm
The system will have a heating power of 1 MW and can store up to 100 MWh of thermal energy for the district heating network.
Arburg at rapid+tct 2024: Reliable 3D printing of components for aerospace and medical
Arburg will highlight use of the Freeformer 750-3X to process plastic pellets for medical and aerospace components.