HEADLINES ARCHIVE
Portescap expands Ultra EC brushless DC motor platform
This compact 22 mm diameter motor is available in 35 mm length.
Hybrid drive system designed for sustainable marine mobility
Conventional marine engines and electric motors combine with batteries and onboard units to create customized hybrid drives.
Video: New series of off-the-shelf core technology electric motors
The series delivers up to 400 kW and 520 Nm in a compact package with a mass of less than 30 kg and a maximum speed of 15,000 rev/min.
Overload/overrange: What’s the difference?
Mechanical overload rating and electrical overrange are critical parameters when evaluating and specifying torque transducers.
Abnormal operating conditions for three-phase motors
The satisfactory operation of three-phase motors on a three-phase supply depends on several factors described below.
New material dulls jet engine noises to the same decibel as a hair dryer
The meringue-like structure of this material would add no weight to planes but create a better experience for everyone on board.
Video: Linear motion guide actuator with right/left ball screw
The driving element uses right/left threads and enables symmetrical movements with a single motor.
New planetary gearboxes with mounted pinion
The integrated gearbox/pinion combination provides the best technical coordination for rack and pinion drives.
e-spool®: The next generation of the cable reel
Discover a quiet, modular, maintenance-free alternative to the cable reel designed without a slip ring.
What is a torque motor? 4 advantages explained
What is a torque motor? Four advantages explained
Desktop Metal qualifies 4140 via metal binder jetting for mass production
The company has qualified 4140 via metal binder jetting for mass production of strong steel parts that withstand high impacts, temperatures and mechanical stresses.
Rigid couplings for food equipment
The high torque capacity, accuracy and repeatability of these couplings make them ideal for food equipment.
New drylin linear bearings for shafts
Bearings made of high-performance polymer ensure precise and easy movements in linear technology.
Motion + Power Technology Expo is moving the future
Explore technologies that are moving the future at Motion + Power Technology Expo 2021.
New sealed encoders for metrology
The linear encoders are ideal for high-end metrology on or off the shop floor.
Quantum Devices QML35 rotary encoder replaces RENCO product
The QML35 optical rotary encoder is a drop-in replacement for the discontinued RCML15 rotary encoder.
Industrial gear units built for the toughest applications
The reliable and thermally optimized industrial gear units are ready to take on demanding industrial drive technology requirements.
Servo drive delivers big impact in a small footprint
Motor speeds in excess of 100,000 rpm can be achieved in many applications.
Watch how efficiency, emission gains drive diesel engine simulations
Piston bowl designs were optimized for Caterpillar Inc.
Video: Software streamlines drive system simulation
The tool allows for the simulation and optimization of drive installations and their behavior in machines and plants.