Quantum Devices QML35 rotary encoder replaces RENCO product
Engineering360 News Desk | June 04, 2021Since being absorbed by Heidenhain, RENCO has eliminated many of their encoder products. The most recent model discontinued is the RCML15 rotary encoder, a slim and lightweight commutating encoder popular among motor designers and used in a multitude of industries.
To help fill the needs of former RENCO customers left in the lurch by this obsolescence, Quantum Devices is announcing availability of a drop-in replacement: the QML35 optical rotary encoder.
The QML35 rotary encoder has a similar low profile, same electrical characteristics as the RCML15 and uses
Source: Quantum Devicesthe same connector — eliminating any concerns of backward compatibility.
The QML35 rotary encoder is valued for its bearingless, modular design with an assembled height of just 0.43 in. Its special features are easy lock-n-twist assembly, high noise immunity and multiple mounting options including the drop-in replacement of the RCML15’s 1.28 in bolt circle.
With resolutions up to 8192 lines per revolution and up to 1 MHz frequency response, the QML35 delivers impressive functionality with a very small footprint. With a proven track record in applications with limited space, such as robotics, automation, automated guided vehicles and medical technology, the QML35 is the perfect choice for existing or new applications.