Automation and Control

HEADLINES ARCHIVE

  • New remote water level monitoring system announced by Onset

    Onset, a provider of data logging solutions, has announced the release of its HOBOnet Remote Water Level Monitoring System, a monitoring solution that brings data collection to users to make smarter decisions.

  • Device designed to salvage stagnant satellites

    The magnetic damping device is designed to terminate the tumbling motion of defunct satellites, making it easier to recover and remove them.

  • Video: Climate researchers warm up to ice core sampler

    Environmental researchers can dig deeper into glacial cores with a new laser melting sampler (LMS) devised by Japanese scientists.

  • Using pressure sensors for applications beyond pressure

    Pressure sensors have uses beyond simply measuring pressure. They have many other practical applications in industry.

  • A robotic catheter that promises to make heart surgeries safer

    A team of Boston University engineers and physicians has created a robotic catheter capable of shape shifting.

  • Device designed by students detects safe water supplies

    The portable water diagnostic uses electrochemical sensors and GPS technology to conduct rapid water quality analysis and plot the results to a global map.

  • igus launches AI-powered igusGO App to help users find the right motion plastics solutions for their industrial application

    The app recommends suitable igus bearings, linear guides, cable carriers and other products to reduce costs and extend machine service life.

  • Harper furnace installed for direct air capture

    The furnace uses indirect, electric heating to remove carbon dioxide captured by calcium carbonate so it can be permanently stored.

  • Comau deploys innovative dedicated hybrid transmission assembly lines for Hycet

    The end-to-end solution grants an annual production capacity of 150,000 units per line with a cycle time of less than two minutes.

  • pH 101: A beginner's guide to accurate and reliable pH measurements

    Follow these measurement and maintenance practices to ensure accurate and consistent pH measurement results.

  • New monitoring system reduces steam trap leakage and increases uptime

    The system uses energy harvesting sensors and a flexible sensor portfolio with plug and measure technology, making installation and commissioning simple.

  • Revolutionizing HVAC systems — Design Envelope 4380 intelligent pumps with cloud-based efficiency

    Intelligent pumps with cloud-based active performance management are designed to exceed U.S./Canada pump energy index regulations.

  • Basics of industrial VFDs

    VFDs have become so reliable that they have pretty much become the standard drive for large industrial motors today.

  • OKW extends SMART-PANEL wall-mount enclosures range

    The enclosures are ideal for applications including building services systems, electrical installations, smart homes, offices, security and wireless communications.

  • Emerson unveils cutting-edge valve trim innovation for enhanced noise reduction and optimal flow efficiency

    Emerson has introduced the Fisher Whisper trim solution, a groundbreaking valve trim technology aimed at enhancing noise reduction and flow efficiency in rotary and globe valves.

  • Molecular-scale motors for medical and material applications

    The concept of a molecular motor is based on the use of electrons to effectively drive the motion of tiny machines, with dimensions as small as 2 nanometers wide. This is an incredible feat, considering that these machines are smaller than most virus organisms.

  • Orbex Group now offers two fiber optic rotary joint (FORJ) solutions

    The new assemblies support either single- or multi-mode operation with options for wavelengths of 1310 nm or 1550 nm.

  • This mind-reading AI can turn thoughts into text

    To develop the device, participants were tasked with silently reading passages of text while wearing an electroencephalogram (EEG)-equipped cap, which recorded electrical brain activity through the wearer’s scalp.

  • Akribis introduces magnetic springs for gravity compensation applications

    The magnetic springs deliver high-speed strokes and instant response without the need for external power and control, linear guides or expensive air systems.

  • Basics of servo motor design

    Servo motor applications of all types are one of the fastest growing sectors of the industrial component economy – and likely will continues for many years to come.

  • Advertisement
    Advertisement