Engineers design for disease diagnosis by high-tech toilet
S. Himmelstein | April 08, 2020A new tool for personal health monitoring is under development for home installation: A smart toilet. The
The smart toilet automatically sends data extracted from any sample to a secure, cloud-based system. Source: James Strommer/Stanford Universityappliance operates autonomously by leveraging pressure and motion sensors while analyzing waste to detect the presence of various diseases.
Sensors fitted into a standard toilet assay urine samples with a colorimetric method that traces red–green–blue values from images of urinalysis strips and calculates flow rate and volume. Solids are classified according to the Bristol stool form scale using deep learning. The system can measure 10 biomarkers including white blood cell count, concentrations of certain proteins and additional parameters that might be used to monitor or detect bladder infections, kidney failure, cancer and other diseases.
Users are identified with a fingerprint reader embedded into the flush lever. A scanner also records the distinctive features of the anal region, which might be considered analogous to a fingerprint but on the other end of the body spectrum. All of the identification and sample analysis data are stored and analyzed in an encrypted cloud server.
Researchers from Stanford University, Salesforce Research (California), Seoul Song Do Hospital (South Korea), Case Western Reserve University and Catholic University of Korea (South Korea) contributed to the development of the high-tech water closet.