Latest News & Analysis
HEADLINES ARCHIVE
Testing drive systems virtually
Brushless DC motor performance can be assessed with virtual modules integrated into modeled applications using the simulation software Simulink.
Allrounder 570 H "Ultimate": 64 medical syringe plungers in just six seconds
The new hybrid machine technology for medical products reduces material usage by 20%.
Avery Dennison introduces Volt Tough stretch electrical insulation tape
A new conformable film product helps prevent electrical arcing in electric vehicle battery packs.
Economical latch offers basic compression
Southco’s E9 Quarter Turn Compression Latch delivers an affordable alternative for panel closure upgrades, offering a basic amount of compression without high costs or complicated engineering.
Sound waves separate viruses from saliva
The team determined that their approach could quickly and accurately separate viruses from both large and small particles in human saliva samples.
Nanomaterial designed for use at crime scenes without a lab
To create the new fluorescent nanoparticle, researchers used a combination of materials including MCM-41, chitosan and dansylglyci.
Next generation Seco C-Series end mills combine tradition of quality with flexibility and performance
These end mills incorporate an advanced SIRON-A coating that boosts general-purpose tool life by up to 30%.
Robot screens solar cell composition
The platform can mix precursors and conduct spin coating, annealing and analysis of optoelectronic thin films.
DuPont Performance Building Solutions launches high-performance accessories designed to simplify and streamline installations of the ArmorWall System
New products are designed to help provide air and water barrier continuity in exterior walls and integrate seamlessly with the DuPont ArmorWall System.
All-new FLUX PERIPOWER pumps: High-flow, versatile solutions for modern industry needs
One of the key features of these new pumps is their ability to handle high volumetric flows, with models capable of delivering up to 300 m³/h (1,320 US gpm).
Pleiger’s new TPKR centrifugal pumps: Efficient liquid transport for challenging applications
Engineered to handle challenging media, including liquids with solid content or abrasive media, these pumps are particularly suited for demanding environments such as wastewater treatment and chemical processing.
Improving nuclear fusion with mayonnaise
Researchers are fixing nuclear fusion fuel instability problems with a few dabs of mayonnaise.
Delta BreezeFresh DC supply fan revolutionizes ventilation with smart and economical fresh air solutions
This DC fresh air supply fan is designed to deliver quiet, energy-efficient operation for both residential and commercial applications.
Automate faster (and cheaper!) with Zaber positioning stages
Build single or multi-axis systems. Built-in motors, encoders, controllers. One week lead-times. No minimum quantities.
Struggling with adhesive failure?
Prevent adhesive failure with our webinar “Don’t Blame the Adhesive, it Never Had a Chance!”
Stemming brain bleeds with nanorobots
The researchers suggest that nanorobots could eventually be remotely controlled for applications including targeted drug delivery and organ repair.
Concrete crack resistance improved by fish scale-inspired design
The Princeton team used a combination of additive manufacturing processes and precision robotic automation to form twisted concrete components, thereby resulting in concrete that is reportedly both stronger and more durable.
Tsurumi introduces submersible smashing cutter pump series with heart shaped suction
A key feature is the innovative heart-shaped suction cover, which is equipped with a sharp-edged stationary blade.
China’s FPSO mooring system for deepwater oil and gas earns approvals
The single-point mooring system reportedly enables floating production, storage and offloading (FPSO) units to maintain stable production operations at sea by functioning as a so-called weather vane, thereby assisting in vessel positioning.
Large-scale Ohio State research project explores co-existence of solar energy and farming
Spanning over 1,900 acres, this initiative is one of North America's largest test grounds for agrivoltaics, which involves farming between rows of photovoltaic solar panels.