Mechanical Components

HEADLINES ARCHIVE

  • Why 5 industrial sectors are switching to servo worm gearheads for high-precision motion

    This paper highlights five industrial sectors where these capabilities provide measurable machine-level advantages and explains how engineers can confidently specify a servo worm gearhead without sacrificing performance or lifecycle cost.

  • Empowering engineers with greater design flexibility and integrated steam system performance

    These advanced fuel safety shut-off valve solutions were presented by Emerson at the 2026 American Boiler Manufacturers Association (ABMA) BOILER Expo.

  • OKW’s smart new COMMUNITEC desktop/portable enclosures for large-format electronics

    These portable enclosures are ideal for medical equipment, laboratory instrumentation, test and measurement, automation, fault analysis and quality control.

  • Amsted Automotive wins Michigan Manufactured Export of the Year award with innovative one-way clutch system

    This technology delivers fast and seamless powertrain transitions within transmissions and serves the internal combustion engine, hybrid electric vehicle and electric vehicle markets.

  • New ATEX EasySwitch Wet-Dry Vac for industrial cleanup in explosive environments

    Featuring a static-dissipative design and proper grounding, the system helps prevent dangerous electrostatic buildup that could lead to ignition.

  • Design tradeoffs in electrifying industrial HVAC systems

    Because electricity delivers energy at lower thermal gradients than fossil fuels, system design must prioritize heat recovery and thermal storage.

  • Extended bonnets from MPI go deep

    These bonnets are deployed when a valve or gate must be operated from a distance above, due to structural, buried or submerged conditions.

  • Meet the TracStar 28

    The machine can handle the needs of smaller, 2-inch iron pipe size (IPS) to 8-inch ductile IPS (63 mm to 225 mm) pipe fusion projects.

  • Smalley Wave Springs from AFC Europe: Space-saving technology for the aerospace industry

    Replace conventional round wire coil springs by using less material and a smaller assembly size, resulting in reduced production costs and more effective product design.

  • METCASE expands accessory options for metal and plastic electronic enclosures

    Options including metal tilt/swivel bail arms, a wide range of molded enclosure feet, PCB mounting parts, 19-inch front panels, rack shelves and rack hardware.

  • Wave springs for compact, high precision applications

    The wave spring is a special type of compression spring that was invented in the late-1960s by the Smalley Steel Ring Company. Properties of wave springs differ from conventional coil springs in unique ways, and they are used in countless practical applications.

  • More accessories for OKW’s SYNERGY aluminum enclosures

    Accessories now include battery compartments and clips for two, three or four AA cells, and button cell holders.

  • Jetstream Tooling M-Clamp toolholders for large inserts

    Designed for demanding machining, the high-pressure coolant through the system delivers longer tool life, superior chip control and smoother finishes even in tough materials.

  • Technology transfer: Automotive hydraulic accumulators prove their value in agriculture

    A hydraulic accumulator originally developed for the automotive industry has been adapted for use in agricultural machinery operating under extreme conditions.

  • Hexapod powers postural stability diagnostic system

    The advanced motion control solution helps injured soldiers and other patients regain their balance.

  • NORD delivers heavy-duty industrial gear units, motors and controls for mining applications

    These drive systems feature robust UNICASE housings to reduce downtime and energy costs in extreme mining environments.

  • Get to know these fan arrangements to optimize your next installation

    This article will look at the three direct driven centrifugal fan arrangements, where the driver motor is either coupled to the fan shaft assembly or the wheel is mounted directly on the driver.

  • Advanced wear-resistant coatings for long lasting connections

    This article takes a deeper look at the most capable materials in this evolving array of wear defense finishes, going so far as to detail which equipment type will benefit from each hardened coating solution.

  • Power extension for high-efficiency drives

    The high-efficiency IE5+ permanent magnet synchronous motors from NORD now cover a power from 0.35 kW to 11 kW.

  • PI introduces configurable Modular Precision Linear stage family with thousands of possible configurations

    The modular concept allows engineers to configure linear stages online by selecting from a wide range of mechanical, drive and feedback options tailored to their application.

  • Advertisement
    Advertisement
    ◄12345...7879►