HEADLINES ARCHIVE
Cosen saws to exhibit solutions at Manufacturing Technology Series, East Expo 2025
Cosen Saws will be presenting some of their top saw models and newest cutting solutions at this year’s show in West Springfield, Massachusetts.
GF Building Flow Solutions expands portfolio with Uponor ChlorFIT Schedule 80 Corzan CPVC
The range of products, including pipe, fittings and valves, is engineered for commercial domestic water and low temperature hydronics.
Seco boosts threading productivity with expanded portfolio of taps
Seco expands its tap range with T30 for versatile use across materials and T35 for high-performance threading in specific materials for high-volume production.
Introducing MPI’s AWWA C508 swing check valves
The valve is designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation.
What’s really causing your VFD’s DC bus overvoltage fault?
Explore possible causes of DC bus overvoltage faults and solutions to ensure proper VFD operation.
Choosing the right o-ring material for industrial equipment
Use this guide to help choose the right material for industrial equipment seals based on chemical, temperature and mechanical compatibility.
An end-to-end approach for upgrading the motor market
Consider these steps for efficiently replicating an existing motor design.
Tolomatic showcases latest servo linear actuators at Automate 2025
Featuring an integrated servo motor, these servo linear actuators are ideal for applications where dynamic movement, precise positioning and force repeatability are a priority.
New Seco disc milling cutter system reduces costs while improving security
The unique geometries of dedicated inserts yield up to 60% longer life in left-hand and right-hand side disc milling operations.
The benefits of light duty coiled spring pins in soft and brittle materials
Light duty coiled spring pins offer a host of advantages in many applications, including lower component and overall assembly costs, host material protection and ease of installation.
New Uponor ProPEX LF brass transition ball valves provide maximum design and installation advantages for commercial piping project
The valves allow contractors to speed installations in tight spaces for greater jobsite productivity in domestic water and mechanical HVAC applications.
Innovative clamping technology for the most stringent requirements
These new clamping elements impress with their robust construction, versatile application possibilities and high retention forces of up to 33,350 N.
Merging ventilation and conditioning for high-performance buildings
Optimizing ventilation and atmospheric condition is central to the successful conformance with the demands of high-performance buildings.
Efficient expansion of the GPT gearhead family
The compact additions to the series deliver high torque with minimal volume, making them ideal for demanding applications where space is limited.
Precision line shafts — Zero backlash torque transmission over long spans by DieQua
The following is an overview of the basic construction of and general advantages of using precision line shafts, and an explanation of their behavior when rotated at certain speeds.
Smart new backlighting option For OKW’s customized plastic enclosures
The backlighting effect is achieved by machining small indentations into the underside of a panel.
Kollmorgen introduces new high-voltage IC Ironcore DDL direct drive linear motor
For medium- and high-voltage applications, Kollmorgen’s latest DDL motor offers unprecedented performance, versatility and simplicity for machine builders in Europe, North America and Asia.
The role of surface treatments in enhancing component durability
Design engineers already utilize finite element analysis (FEA) as a means of creating efficient stress distributing component geometries.
ROLEC’s fast-fit aluCLIC diecast enclosures now rated IP 69K (and IP 66, IP 67)
These diecast aluminum enclosures for industrial electronics are now available with optional IP 69K ingress protection.
Behind the scenes of sustainability with FPT Industrial: The brand's engines take the lead with ASTRA in the complex challenge of wind turbine blade transport
Vehicles fitted with CURSOR 13 engines transported 27 wind turbine blades destined for a new “wind farm in Mesagne (Brindisi), Italy.