Mechanical Components

HEADLINES ARCHIVE

  • New Seco face milling cutter offers high flexibility and ease of use

    The cutter ensures self-centering of inserts for reliable, error-free positioning and incorporates a multi-insert pocket design that accommodates a variety of insert types for a range of applications.

  • Application-oriented plastic direct fittings

    The Remform II HS is a thread-forming screw with a rounded thread profile that has been specially designed for applications in high-performance plastics.

  • Navigating noise and vibration in precision motion control

    Exploring strategies to identify, manage and reduce noise and vibration in precision motion control helps engineers ensure optimized system performance.

  • Battling backlash in power transmission systems

    Believe it or not, backlash is a desirable gearing feature when used judiciously.

  • OKW’s STAR-KNOBS now in flush-fit and surface-mount versions

    These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends.

  • Waterman S-6000 series heavy-duty sluice/slide gates from MPI

    These gates are designed and constructed for long life in critical applications such as dams and rivers, tidal environments and wastewater treatment plants.

  • NORD showcases robust, reliable grain industry solutions at GEAPS Exchange

    These solutions for the grain industry are engineered for reliability, high performance and durability in harsh operating conditions.

  • Shannon promotes energy efficiency and cost savings at AHR 2025 Expo

    The company will highlight its custom-fit, removable and reusable blanket insulation products designed to enhance energy conservation, thermal efficiency, noise reduction and safety.

  • Building for the future: Knurled press-fit plungers and the automation advantage

    Explore how these innovative components are driving automation and redefining the landscape of modern manufacturing.

  • Micro hook solving testing challenges in small environments

    E-Z-Hook’s X2015 micro double gripper test connector was developed to address test and measurement challenges of the ever-changing test and measurement field.

  • New Norelem positioning systems offer enhanced precision

    The new range includes rotary tables, lifting tables, counter bearings, adapter plates and joint heads, comprehensively covering electrical and mechanical applications.

  • SAFE S.p.A. at Hyvolution Paris 2025: Innovation and 50 years of excellence

    The company will showcase the Hydrus and SW H2 compressors, designed to meet the needs of a rapidly evolving hydrogen market.

  • Tolomatic introduces Drive Integration Tool to streamline servo linear actuator commissioning

    The online tool streamlines the selection and commissioning process to seamlessly match a drive system to a servo linear actuator.

  • Redex preloaded systems deliver precise positioning for machine tools

    The systems help machine designers create zero-backlash preloaded systems that achieve precise positioning and improved stiffness in CNC applications.

  • Belt drives versus chain drives for power transmission

    Belt drives have evolved teeth and are not to be outdone. Expect to find these timing or synchronous belt drives in engines and other intricate mechanical systems that rely on nth-degree power transmission control.

  • Tolerance stacking in precision mechanical components

    Basically, no manufacturing process or mechanical industry solution is perfect, which is why they have tolerances.

  • A safe, PTFE-free version of its versatile telescopic rail system from igus

    This PTFE-free, PFAS-tested telescopic rail system offers users a safe and transparent choice.

  • MPI’s new High-Performance Butterfly Valve

    This new Class 150 butterfly valve offers full-rated, bi-directional, dead-end service, and is available in sizes from 2 inches to 36 inches.

  • NORD showcases robust, reliable meat and poultry drive solutions at IPPE

    Poultry and meat processing solutions from NORD include hygienic, compact gear units, reliable, high efficiency electric motors and intelligent electronic control products.

  • FAULHABER expands portfolio with high-performance DC motors

    These models expand FAULHABER’s proven DC motor portfolio and set new standards in performance and versatility for miniature drive systems.

  • Advertisement
    Advertisement