Electrical

HEADLINES ARCHIVE

  • Possibly the smallest 5G FPC antenna on the market

    Measuring just 88 mm x 14 mm, the flexible unit can be placed internally in devices that require an integrated antenna solution.

  • Waterproof IP67 cable assemblies add tamper resistant design element to RF applications

    The ultraminiature assemblies are intended for use in applications where systems may be compromised through exposure to the elements or external tampering.

  • Video: DOE backs both demonstration and test nuclear reactors

    The Versatile Test Reactor is planned to provide a high flux, fast neutron environment to support accelerated fuels and materials experiments over the next 60 years.

  • Thermoelectric material efficiently turns waste heat into electricity

    The polycrystalline material is the most efficient on record.

  • Video: This lithium-ion battery is reusable and recyclable

    Disposable battery technology may soon be challenged with the advent of a renewable and recyclable lithium-ion battery that can be repaired, traded or upgraded.

  • Commercial V2G service launches for EV fleets in the UK

    The technology allows for two-way energy flow by recharging an EV battery when electricity is at its cheapest and discharging excess energy to sell back into the grid.

  • Watch: Fast-charging sodium-ion battery developed

    The device promises high-energy density, fast-charging capability and excellent thermal stability.

  • Advanced modular reactor development in the UK: Public input invited

    High temperature gas reactors can contribute to regional heat and power supplies and to the decarbonization of the economy.

  • Producing hydrogen from unused wind and solar capacity

    Using power generated in excess of grid demands to produce hydrogen fuel could substantially lower electricity costs.

  • Video: Plans are finalized to decommission historic reactor

    Final decommissioning of a 20.2 MW pressurized water reactor, which operated from 1962 to 1972, is due to begin next year.

  • Carrier launches Revit configurator to customize air conditioning system drawings

    The tool provides the ability to completely preconfigure Carrier HVAC units based on key criteria.

  • Recycling nanowires from electronic devices

    A low-cost technique retrieves nanowires from end-of-life electronic devices for reuse.

  • Infinitum Electric expands power range of IEs motor product line

    The series offers a fully integrated system: motor, variable frequency drive and embedded IoT in a single compact package.

  • Video: Coil Driver technology extended to electric vehicle technology

    The technology can reduce the cost and complexity of deploying EVs and the charging infrastructure at scale.

  • Study: US power sector emissions decline in 2020

    The emissions drop is viewed as part of a long-term trend fueled by increased renewable generation and coal-to-gas transitions.

  • A deep dive into analog multimeters

    A breakdown of the different parts of the device.

  • Typical operation of potentiometers

    A deep dive into a widely used linear measurement tool.

  • New connector series features three locking options

    Three locking variants can fit on one connector or receptacle.

  • High frequency 12 G MCX cable assemblies ideal for 4 K/ultra-HD

    The cable assemblies are suitable for broadcast video applications including high-definition cameras and video playback modules.

  • Stepper motors selection: Understanding some key terms and parameters

    Key terms and parameters relating to stepper motor selection are explained.

  • Advertisement
    Advertisement