HEADLINES ARCHIVE
Dilapidated flying car images pass for real in AI-generated art experiment
Here's another reminder not to believe everything seen on the internet.
Video: SABIC ULTEM resin provides lightweight comfort for hearing-impaired and multi-language users of LLVision’s augmented reality eyeglasses
The comfort and fit of these eyeglasses designed to compensate for hearing loss and provide spoken language translations are enhanced with SABIC ULTEM resin.
Flowserve announces release of the Worcester 51/52 Series Reduced Port Flanged Ball Valves
Thanks to improved live-loaded stem sealing, the Worcester 51/52 series ball valve offers superior reliability and exceptional leakage resistance.
Vogelsang presents new HiCone progressive cavity pump with innovative design geometry
Thanks to the clever adjustment system, the rotor and stator can be optimally positioned to each other according to operating parameters like pressure, temperature and viscosity.
KLINGER Ballostar KHA: Versatile ball valve for extreme applications
The new Ballostar KHA boasts superior fire safety features as standard, improved corrosion protection, serial antistatic equipment in accordance with ISO 7121 and EN 1983, and an optimized sealing system.
CPC Pumps launches the BB5 complementing International API 610 range
The BB5 features a double-casing design as well as improved sealing designs enabling deployment in high-temperature and high-pressure applications as well as those with low specific gravity fluids.
Verderflex introduces Dura 80: A practical and high-efficiency peristaltic pump
The Verderflex Dura 80 is an ideal solution for industrial applications where high flow and discharge pressure are required.
Porsche Motorsport launches female driver development program and it’s already in action
The initiative gives female race car drivers who participate in the Porsche Motorsport Pyramid North America more opportunities to hone their skills and build their driving careers.
Coxreel debuts its Dual Hydraulic XTM-DMP-450 Reel
Designed for any application where dual hydraulic lines are required such as remote hydraulic equipment or accessories including rescue tools, motors or saws, Coxreels’ single-sided, dual-bodied hydraulic swivel is featured on this reel, allowing for the inlet connections to be on the same side of the reel.
Mitsubishi Electric Trane HVAC US introduces its intelli-HEAT Dual Fuel System
The intelli-HEAT Dual Fuel System is compatible with any thermostatically controlled furnace and works with both single-zone and multi-zone systems.
HydraForce to debut new software at CONEXPO-CON/AGG, IFPE 2023
The HydraForce booth will showcase live demonstrations of its software offerings, including its recent HF Impulse 2.0, a configuration software for electronic control of proportional valves, along with the latest updates to i-Design, its hydraulic manifold circuit design tool.
Video: Retrofit cleans up home heating system performance
An acidic gas reduction add-on significantly reduces pollutant emissions from gas-fired furnaces.
Rheem introduces new HVAC line
Endeavor is Rheem's most energy efficient, dependable, capable and sustainable lineup ever and it is fully compliant with the new U.S. Department of Energy regulations that took effect in 2023.
Fluoride biosensor helps nonexperts check water quality
Field tests in rural Kenya confirmed that water testing for fluoride can be easily used outside of a lab and accurately interpreted by nonexperts.
Video: Help wanted in the search for extraterrestrial intelligence
Smartphone and computer users can help classify radio signals that could reveal the existence of extraterrestrial intelligent life.
New Swagelok ALD7 UHP valve enables semiconductor manufacturers to improve chip yield
The ALD7 ultrahigh-purity valve provides the flow consistency and capacity, actuator speed, temperature rating, and cleanliness required to maximize chip throughput in new or existing semiconductor manufacturing tools.
Saelig introduces new Siglent digital oscilloscope series
There are six models in the series: SDS6208L (2GHz/8-ch), SDS6204L (2GHz/4-ch), SDS6108L (1GHz/8-ch), SDS6104L (1GHz/4-ch), SDS6058L (500MHz/8-ch) and SDS6054L (500MHz/4-ch).
The new Verderflex Ds500 dosing and metering pump with IoT functionality
The pump delivers accurate flow performance from 0.1 ml/min up to 500 ml/min and pressures of up to 7 bar. This means greater accuracy and smoother flow.
Prepare for Pi Day
It’s almost time for the annual celebration of the mathematical constant pi, observed on March 14 in recognition of the first three significant figures of pi.
AMS OSRAM debuts new 256-channel ADC
The AS5911, housed in a 14 mm x 14 mm FBGA, is a system-in-package solution that performs simultaneous current-to-digital conversion of the outputs from 256 photodiodes in a CT detector.