Source: ProOne Inc.Source: ProOne Inc.A proprietary extreme pressure drilling fluid conditioner acts to protect drilling strings operating in extended reach laterals. The dark powder is highly dispersible in both water and oil-based muds providing for enhanced lubrication and corrosion inhibition to extend the life of the drill string.

Diamond Dust Drill Fluid Conditioner from ProOne is an environmentally friendly additive that is formulated with XPL+ Lubrication Technology. The engineered fluid solution exhibits a strong ionic charge allowing it to bond with metals and create a protective fluid film even when it is exposed to extreme heat and pressure.

The mud conditioner stabilizes shale formulations by forming a thin, tough and slick filter cake. It also replaces or reduces the need for high-pressure lubricants, shale inhibitors, shale stabilizers, wall cake enhancers, fluid loss control additives and sulfonated asphalts.

Diamond Dust provides for exceptional high-pressure, high-temperature lubrication, which reduces drill string torque, drag, differential sticking, bit balling and bit wear. It is available in 40-pound bags with a recommended mixing ratio of three to six pounds per barrel of drilling fluid.