Multi-layered Stack of Insulation Billet
Shawn Martin | December 22, 2017
Source: Pittsburgh CorningA new uniform, multi-layered stack of insulation billet is supplied in a wide range of shapes and sizes to satisfy industrial and commercial insulation requirements.
Pittsburgh Corning’s StrataFab® Insulation Billet is manufactured with a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS® ONE™ insulation block. The insulation billet is then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation requirements.
The FOAMGLAS® ONE™ insulation block has a service temperature range from minus 100 degrees F to 900 degrees F (minus 73 degrees C to 482 degrees C) and is designed for the following applications:
- Low, medium and high-temperature piping
- Heat-transfer fluid piping
- Direct burial and underground piping
- Cyclical piping
- Maintenance, repair and overhaul
StrataFab® system should not be used below-ground or indoors when service temperatures are expected to reach or exceed 500 degrees F (260 degrees C). Contact your FOAMGLAS® industry representative for regional availability.