Flexible and Affordable Laser Engraving
Shawn Martin | December 14, 2017
Source: Gravotech, Inc.Innovation in CO2 laser engraving machines has led to an improved entry-level unit that is versatile, compact and affordable.
Gravotech, Inc. is a leader in engraving and marking technologies with over 150,000 milling and engraving machines in operation worldwide. Their new entry-level Energy Series lasers offer exceptional value, are highly versatile and offer the known reliability expected from their classic machines.
The Energy Series CO2 laser engraving machines are available with engraving areas from 18” x 12” to 24 x 24”.
The Gravograph LS100 and LS100Ex Energy solutions are versatile machines that engrave on plastic, wood, acrylic, anodized metals, leather, glass, paper, cardboard and more. They are ideal for a wide range of applications including signage, ID plates, gift personalization and rubber stamp manufacturing.
The Gravograph LS900 Energy is an advanced, large format laser engraving and cutting machine with a slightly larger engraving area of four square feet. The industrial laser can hold objects up to 8.94" in height and is an ideal laser engraving and cutting solution for mass-produced or large-scale objects.