Single and Dual-axis MEMS Inclinometers
Shawn Martin | June 13, 2017
Image Credit: Jewell Instruments, LLCJewell Instruments’ JDI-100/200 Series MEMS inclinometers measure positive and negative inclination with ranges from ±1° to ±90° in single (JDI-100) or dual (JDI -200) axis configurations. They utilize MEMS capacitive technology and provide analog or digital output.
The devices feature digital temperature compensation to 0.005°, resolution to 0.0001°, and are available in discrete ranges to best suit the exact requirements for your application. They are RoHS compliant and operate over a wide temperature range from -40° to 85° Celsius.
Applications for these robust low-cost MEMS inclinometers include industrial automation and control, construction and agriculture equipment, solar tracking, mobile cranes, platform leveling and positioning, mobile radar equipment, and bridge monitoring.