Italian valve manufacturer Omal has introduced the Pro-Chemie 60 stainless steel ball valve specifically designed for the chemical industry. The new valve features a floating ball, full bore design and a reinforced polytetrafluoroethylene (RPTFE) soft-seat seal. The anti blow-out stem features a V-ring packing seal. The Pro-Chemie 60 can be either manually actuated or paired with an Omal stainless steel or aluminum double acting and spring return actuator. The valve is available in nominal diameter sizes from DN 15 to DN 150. The flanged valve is designed to EN 1092-1 flange standards, PN 16-40 pressure class standards and features actuator connections to ISO 5211.

For additional information visit the Omal website.

The Pro-Chemie 60 Ball Valve. Image credit: OmalThe Pro-Chemie 60 Ball Valve. Image credit: Omal